The ADS8380 is an 18-bit, 600-kHz pseudo-differential input analog-to-digital converter with an onboard 4.096-V reference and serial interface, designed for high-accuracy data acquisition. It is packaged in a 28-lead 6 × 6 mm QFN and characterized for operation from -40°C to 85°C. The device features a high-speed CMOS serial interface up to 40 MHz, consumes 115 mW at full throughput, and includes nap and power-down modes consuming 15 mW and 10 mW respectively. It ensures 18-bit no missing codes over temperature with typical INL of ±2 LSB and SINAD of 91 dB at 1 kHz.
18-Bit 600KSPS Serial ADC with Ref and Unipolar Pseudo Diff Input 28-VQFN -40 to 85
ADC, Successive Approximation, 18-Bit, 1 Func, 1 Channel, Serial Access, PQCC28
18-Bit 600kSPS SPI ADC, 1-Ch, VQFN Product overview: ADS8380IRHPT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8380IRHPT can be used for catalog matching and distributor lookup.
18 Bit Analog to Digital Converter 1 Input 1 SAR 28-QFN (6x6)
Manufacturer: Texas Instruments
Win Source Part Number: 910914-ADS8380IRHPT
Series: microPOWER™
Operating Temperature Range: -40°C ~ 85°C
Features: 18 Bit Analog to Digital Converter 1 Input 1 SAR 28-QFN (6x6)
Package: Reel - TR
Package: 28-VQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ADS8380
Categories: Integrated Circuits (ICs)
Case / Package: 28-QFN (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-17634-2-NDR, 296-17634-1, -296-17634-1-ND, -ADS8380IRHPT-NDR, -ADS8380IRHPTG4-NDR,
18 Bit Analog to Digital Converter 1 Input 1 SAR 28-QFN (6x6)
IC ADC 18BIT SAR 28VQFN
IC ADC 18BIT SAR 28VQFN
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8380IRHPT | ADS8380IRHPT | 700-ADS8380IRHPT | 296-17634-2-ND | 910914-ADS8380IRHPT | ADS8380IRHPT | ADS8380IRHPT | ADS8380IRHPT |
| Product Name | ADS8380 18-Bit 600KSPS Serial ADC with Ref and Unipolar Pseudo Diff Input | VQFN Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8380IRHPT | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | Serial | SPI | SPI; SPI | SPI; SPI | |||
| Package Type | VQFN | VQFN28 | VQFN | 28-VQFN Exposed Pad | 28-QFN (6x6) | 28-VQFN Exposed Pad | 28-VQFN Exposed Pad | |
| Screening Level | Catalog | |||||||
| Resolution | 18 bits | 18 bits | 18 bits | 18 bits | ||||
| INL | 4 LSB |