18 Bit Analog to Digital Converter 1 Input 1 SAR 28-QFN (6x6)
IC ADC 18BIT SAR 28VQFN
18 Bit Analog to Digital Converter 1 Input 1 SAR 28-QFN (6x6)
IC ADC 18BIT SAR 28VQFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8380IBRHPRG4-ND | ADS8380IBRHPRG4 | ADS8380IBRHPRG4 | ADS8380IBRHPRG4 |
| Product Name | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | SPI; SPI | ||
| Package Type | 28-VQFN Exposed Pad | 28-VQFN Exposed Pad | 28-VQFN Exposed Pad | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |
| Pins | 28 | |||
| Resolution | 18 bits | 18 bits |