16-Bit 600KSPS Serial ADC with Ref and Unipolar Pseudo Diff Input 28-VQFN -40 to 85
16-Bit 600KSPS SPI ADC, VQFN, Unipolar, 2.7-5.25V Product overview: ADS8370IRHPT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.25V, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5.25V, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8370IRHPT can be used for catalog matching and distributor lookup.
ADC, Successive Approximation, 16-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PQCC28
Manufacturer: Texas Instruments
Win Source Part Number: 009403-ADS8370IRHPT
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Pseudo-Differential,
Number of Bits: 16
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-VQFN-EP (6x6)
Analog Supply Voltage: 5V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 600k
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
16 Bit Analog to Digital Converter 1 Input 1 SAR 28-QFN (6x6)
IC ADC 16BIT SAR 28VQFN
16 Bit Analog to Digital Converter 1 Input 1 SAR 28-QFN (6x6)
IC ADC 16BIT SAR 28VQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8370IRHPT | 700-ADS8370IRHPT | ADS8370IRHPT | 009403-ADS8370IRHPT | 296-18272-2-ND | ADS8370IRHPT | ADS8370IRHPT | ADS8370IRHPT |
| Product Name | ADS8370 16-Bit 600KSPS Serial ADC with Ref and Unipolar Pseudo Diff Input | 16-bit 5.25V VQFN Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8370IRHPT | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial | SPI | Serial | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | VQFN | VQFN | VQFN28 | 28-VQFN-EP (6x6) | 28-VQFN Exposed Pad | 28-VQFN Exposed Pad | 28-VQFN Exposed Pad | |
| Screening Level | Catalog | |||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | ||||
| INL | 1.25 LSB |