Texas Instruments ADS8365 16-Bit 250kSPS 6-Ch Simultaneous Sampling SAR ADC ADS8365IPAGR

Description
16-Bit 250kSPS 6-Ch Simultaneous Sampling SAR ADC 64-TQFP -40 to 85
Request a Quote Datasheet
Description
16-Bit 250kSPS 6-Ch Simultaneous Sampling SAR ADC 64-TQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS8365 16-Bit 250kSPS 6-Ch Simultaneous Sampling SAR ADC - ADS8365IPAGR - Texas Instruments
Dallas, TX, United States
ADS8365 16-Bit 250kSPS 6-Ch Simultaneous Sampling SAR ADC
ADS8365IPAGR
ADS8365 16-Bit 250kSPS 6-Ch Simultaneous Sampling SAR ADC ADS8365IPAGR
16-Bit 250kSPS 6-Ch Simultaneous Sampling SAR ADC 64-TQFP -40 to 85

16-Bit 250kSPS 6-Ch Simultaneous Sampling SAR ADC 64-TQFP -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADS8365IPAGRCT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS8365IPAGRCT-ND
Analog to Digital Converters (ADC) 296-ADS8365IPAGRCT-ND
16 Bit Analog to Digital Converter 6 Input 6 SAR 64-TQFP (10x10)

16 Bit Analog to Digital Converter 6 Input 6 SAR 64-TQFP (10x10)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADS8365IPAGRTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS8365IPAGRTR-ND
Analog to Digital Converters (ADC) 296-ADS8365IPAGRTR-ND
16 Bit Analog to Digital Converter 6 Input 6 SAR 64-TQFP (10x10)

16 Bit Analog to Digital Converter 6 Input 6 SAR 64-TQFP (10x10)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADS8365IPAGRDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS8365IPAGRDKR-ND
Analog to Digital Converters (ADC) 296-ADS8365IPAGRDKR-ND
16 Bit Analog to Digital Converter 6 Input 6 SAR 64-TQFP (10x10)

16 Bit Analog to Digital Converter 6 Input 6 SAR 64-TQFP (10x10)

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8365IPAGR
009401-ADS8365IPAGR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8365IPAGR 009401-ADS8365IPAGR
Manufacturer: Texas Instruments Win Source Part Number: 009401-ADS8365IPAGR Packaging: Reel - TR Features: Selectable Address, Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 6 Input Type: Differential Number of Bits: 16 Data Interface: Parallel Number of A/D Converters: 6 Reference Type: External, Internal Family Name: ADS8365 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-TQFP (10x10) Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 250k Alternative Parts (Cross-Reference): MAX11058ECB+; MAX1294BCEI-T; MAX1266ACEI-T; MAX1294BCEI; Introduction Date: March 24, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 009401-ADS8365IPAGR
Packaging: Reel - TR
Features: Selectable Address, Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 6
Input Type: Differential
Number of Bits: 16
Data Interface: Parallel
Number of A/D Converters: 6
Reference Type: External, Internal
Family Name: ADS8365
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-TQFP (10x10)
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 250k
Alternative Parts (Cross-Reference): MAX11058ECB+; MAX1294BCEI-T; MAX1266ACEI-T; MAX1294BCEI;
Introduction Date: March 24, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
16-bit Analog-to-Digital Converter IC
700-ADS8365IPAGR
16-bit Analog-to-Digital Converter IC 700-ADS8365IPAGR
16-Bit 250kSPS 6-Ch SAR ADC, Differential, Parallel, TQFP Product overview: ADS8365IPAGR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8365IPAGR can be used for catalog matching and distributor lookup.

16-Bit 250kSPS 6-Ch SAR ADC, Differential, Parallel, TQFP Product overview: ADS8365IPAGR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8365IPAGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - ADS8365IPAGR - Rochester Electronics
Newburyport, MA, United States
ADC, Successive Approximation, 16-Bit, 1 Func, 6 Channel, Parallel, Word Access, CMOS, PQFP64

ADC, Successive Approximation, 16-Bit, 1 Func, 6 Channel, Parallel, Word Access, CMOS, PQFP64

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS8365IPAGR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8365IPAGR
Data Acquisition - Analog to Digital Converters (ADC) ADS8365IPAGR
IC ADC 16BIT SAR 64TQFP

IC ADC 16BIT SAR 64TQFP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS8365IPAGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8365IPAGR
Analog to Digital Converters (ADC) ADS8365IPAGR
16 Bit Analog to Digital Converter 6 Input 6 SAR 64-TQFP (10x10)

16 Bit Analog to Digital Converter 6 Input 6 SAR 64-TQFP (10x10)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8365IPAGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8365IPAGR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8365IPAGR
IC ADC 16BIT SAR 64TQFP

IC ADC 16BIT SAR 64TQFP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8365IPAGR 296-ADS8365IPAGRCT-ND 296-ADS8365IPAGRTR-ND 296-ADS8365IPAGRDKR-ND 009401-ADS8365IPAGR 700-ADS8365IPAGR ADS8365IPAGR ADS8365IPAGR ADS8365IPAGR ADS8365IPAGR
Product Name ADS8365 16-Bit 250kSPS 6-Ch Simultaneous Sampling SAR ADC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8365IPAGR 16-bit Analog-to-Digital Converter IC Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel Parallel; Parallel Parallel; Parallel Parallel; Parallel Parallel; Parallel Parallel Parallel Parallel; Parallel
Package Type TQFP TQFP; 64-TQFP TQFP; 64-TQFP TQFP; 64-TQFP QFP; TQFP; 64-TQFP (10x10) TQFP QFP; TQFP; TQFP64 QFP; TQFP; 64-TQFP 64-TQFP
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits 16 bits 16 bits
INL 4 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0848 8-Bit Microprocessor Compatible A/D Converter with Multiplexer Option - ADC0848CCVX - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
8 suppliers
ADC081C027 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Function - ADC081C027CIMK/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT
Screening Level Catalog
View Details
7 suppliers
Analog-to-Digital Converter IC - 700-ADC1038CIWM - ERSAELECTRONICS PTE. LTD.
Specs
Pins 20
Operating Temperature -40 C (-40 F)
View Details
4 suppliers