The ADS8365 is a 16-bit, 250kSPS, six-channel simultaneous sampling SAR analog-to-digital converter with fully differential inputs, packaged in a 64-pin TQFP (PAG) with dimensions of 315 mm length, 135.9 mm width, and 15.2 mm pitch. It operates over a temperature range of -40°C to +85°C and features six independent ADCs with 4μs total throughput per channel, 80dB common-mode rejection at 50kHz, and a 2.5V internal reference. The device supports parallel interface modes including FIFO and direct address, with 16-bit output data per channel.
16-Bit 250kSPS 6-Ch Simultaneous Sampling SAR ADC 64-TQFP -40 to 85
16-Bit 250kSPS 6-Ch Simultaneous Sampling SAR ADC 64-TQFP -40 to 85 Product overview: ADS8365IPAGG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8365IPAGG4 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1381360-ADS8365IPAGG
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Features: Selectable Address, Simultaneous Sampling
Package: Tray
Standard Package: 160 pcs
Configuration: S/H-ADC
Number of Inputs: 6
Input Type: Differential
Architecture: SAR
Number of Bits: 16
Sampling Rate (Per Second): 250k
Data Interface: Parallel
Number of A/D Converters: 6
Reference Type: External, Internal
Voltage - Supply, Analog: 5V
Voltage - Supply, Digital: 5V
Mounting Type: Surface Mount
Package / Case: 64-TQFP
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: ADS8365
Moisture Sensitivity Level (MSL): 4 (72 Hours)
16 Bit Analog to Digital Converter 6 Input 6 SAR 64-TQFP (10x10)
IC ADC 16BIT SAR 64TQFP
IC ADC 16BIT SAR 64TQFP
16 Bit Analog to Digital Converter 6 Input 6 SAR 64-TQFP (10x10)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8365IPAGG4 | 700-ADS8365IPAGG4 | 1381360-ADS8365IPAGG4 | ADS8365IPAGG4-ND | ADS8365IPAGG4 | ADS8365IPAGG4 | ADS8365IPAGG4 |
| Product Name | ADS8365 16-Bit 250kSPS 6-Ch Simultaneous Sampling SAR ADC | 16-bit Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | |||
| Package Type | TQFP | TQFP; 64-TQFP | 64-TQFP | QFP; TQFP; 64-TQFP | |||
| Screening Level | Catalog | ||||||
| Resolution | 16 bits | 16 bits | 16 bits | ||||
| INL | 4 LSB |