6-Channel Simultaneous Sampling SAR ADC, 16-bits with 250kSPS for Motor and Power Control 64-TQFP -40 to 85
16-Bit 250kSPS 6-Ch Diff ADC, TQFP, Parallel Interface Product overview: ADS8364Y/250G4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8364Y/250G4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1015774-ADS8364Y/250
Packaging: Reel - TR
Features: Selectable Address, Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 6
Input Type: Differential
Number of Bits: 16
Data Interface: Parallel
Number of A/D Converters: 6
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-TQFP (10x10)
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 250k
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8364Y/250G4 | 700-ADS8364Y/250G4 | 1015774-ADS8364Y/250G4 |
| Product Name | ADS8364 6-Channel Simultaneous Sampling SAR ADC, 16-bits with 250kSPS for Motor and Power Control | 16-bit Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8364Y/250G4 |
| Interface Type | Parallel | Parallel | Parallel; Parallel |
| Package Type | TQFP | TQFP | QFP; TQFP; 64-TQFP (10x10) |
| Screening Level | Catalog | ||
| Resolution | 16 bits | 16 bits | |
| INL | 8 LSB |