Texas Instruments ADS8364 6-Channel Simultaneous Sampling SAR ADC, 16-bits with 250kSPS for Motor and Power Control ADS8364Y/250

Description
6-Channel Simultaneous Sampling SAR ADC, 16-bits with 250kSPS for Motor and Power Control 64-TQFP -40 to 85
Request a Quote
Description
6-Channel Simultaneous Sampling SAR ADC, 16-bits with 250kSPS for Motor and Power Control 64-TQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS8364Y/250 is a 16-bit, 250kSPS, six-channel simultaneous sampling analog-to-digital converter in a 64-pin TQFP package, designed for motor control and power applications. It features fully differential inputs, a built-in 2.5V reference with ±1% initial accuracy, and a maximum power consumption of 450mW under recommended operating conditions. The device operates over a temperature range of -40°C to +85°C with 14-bit tested no-missing-code performance and 13.3-bit effective resolution. Channel-to-channel isolation is 95dB at 50kHz. The part is supplied in tape and reel packaging with a quantity of 250 per reel.

Datasheet Summary
Powered by GS/AI

The ADS8364Y/250 is a 16-bit, 250kSPS, six-channel simultaneous sampling analog-to-digital converter in a 64-pin TQFP package, designed for motor control and power applications. It features fully differential inputs, a built-in 2.5V reference with ±1% initial accuracy, and a maximum power consumption of 450mW under recommended operating conditions. The device operates over a temperature range of -40°C to +85°C with 14-bit tested no-missing-code performance and 13.3-bit effective resolution. Channel-to-channel isolation is 95dB at 50kHz. The part is supplied in tape and reel packaging with a quantity of 250 per reel.

Suppliers

Company
Product
Description
Supplier Links
ADS8364 6-Channel Simultaneous Sampling SAR ADC, 16-bits with 250kSPS for Motor and Power Control - ADS8364Y/250 - Texas Instruments
Dallas, TX, United States
ADS8364 6-Channel Simultaneous Sampling SAR ADC, 16-bits with 250kSPS for Motor and Power Control
ADS8364Y/250
ADS8364 6-Channel Simultaneous Sampling SAR ADC, 16-bits with 250kSPS for Motor and Power Control ADS8364Y/250
6-Channel Simultaneous Sampling SAR ADC, 16-bits with 250kSPS for Motor and Power Control 64-TQFP -40 to 85

6-Channel Simultaneous Sampling SAR ADC, 16-bits with 250kSPS for Motor and Power Control 64-TQFP -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-13449-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-13449-1-ND
Analog to Digital Converters (ADC) 296-13449-1-ND
16 Bit Analog to Digital Converter 6 Input 6 SAR 64-TQFP (10x10)

16 Bit Analog to Digital Converter 6 Input 6 SAR 64-TQFP (10x10)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-13449-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-13449-2-ND
Analog to Digital Converters (ADC) 296-13449-2-ND
16 Bit Analog to Digital Converter 6 Input 6 SAR 64-TQFP (10x10)

16 Bit Analog to Digital Converter 6 Input 6 SAR 64-TQFP (10x10)

Buy Now Datasheet
 - ADS8364Y/250 - Rochester Electronics
Newburyport, MA, United States
ADC, Successive Approximation, 16-Bit, 1 Func, 6 Channel, Parallel, Word Access, CMOS, PQFP64

ADC, Successive Approximation, 16-Bit, 1 Func, 6 Channel, Parallel, Word Access, CMOS, PQFP64

Supplier's Site Datasheet
Singapore, Singapore
16-bit 5V Analog-to-Digital Converter IC
700-ADS8364Y/250
16-bit 5V Analog-to-Digital Converter IC 700-ADS8364Y/250
6-Ch 16-Bit 250kS/s SAR ADC, Diff In, Parallel, 5V, TQFP Product overview: ADS8364Y/250 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8364Y/250 can be used for catalog matching and distributor lookup.

6-Ch 16-Bit 250kS/s SAR ADC, Diff In, Parallel, 5V, TQFP Product overview: ADS8364Y/250 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8364Y/250 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8364Y/250
135155-ADS8364Y/250
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8364Y/250 135155-ADS8364Y/250
Manufacturer: Texas Instruments Win Source Part Number: 135155-ADS8364Y/250 Packaging: Reel - TR Features: Selectable Address, Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 6 Input Type: Differential Number of Bits: 16 Data Interface: Parallel Number of A/D Converters: 6 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-TQFP (10x10) Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 250k Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 135155-ADS8364Y/250
Packaging: Reel - TR
Features: Selectable Address, Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 6
Input Type: Differential
Number of Bits: 16
Data Interface: Parallel
Number of A/D Converters: 6
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-TQFP (10x10)
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 250k
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS8364Y/250 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8364Y/250
Analog to Digital Converters (ADC) ADS8364Y/250
16 Bit Analog to Digital Converter 6 Input 6 SAR 64-TQFP (10x10)

16 Bit Analog to Digital Converter 6 Input 6 SAR 64-TQFP (10x10)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS8364Y/250 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8364Y/250
Data Acquisition - Analog to Digital Converters (ADC) ADS8364Y/250
IC ADC 16BIT SAR 64TQFP

IC ADC 16BIT SAR 64TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8364Y/250 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8364Y/250
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8364Y/250
IC ADC 16BIT SAR 64TQFP

IC ADC 16BIT SAR 64TQFP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8364Y/250 296-13449-1-ND 296-13449-2-ND ADS8364Y/250 700-ADS8364Y/250 135155-ADS8364Y/250 ADS8364Y/250 ADS8364Y/250 ADS8364Y/250
Product Name ADS8364 6-Channel Simultaneous Sampling SAR ADC, 16-bits with 250kSPS for Motor and Power Control Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) 16-bit 5V Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8364Y/250 Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel Parallel; Parallel Parallel; Parallel Parallel Parallel Parallel; Parallel Parallel; Parallel
Package Type TQFP TQFP; 64-TQFP TQFP; 64-TQFP QFP; TQFP; TQFP64 TQFP QFP; TQFP; 64-TQFP (10x10) QFP; TQFP; 64-TQFP 64-TQFP
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits 16 bits
INL 8 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC081C021 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Pin - ADC081C021CIMKX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC108S102 8-Channel, 500 kSPS to 1 MSPS, 10-Bit A/D Converter - ADC108S102CIMT/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers
ADC108S022 8-Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC108S022CIMTX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
8 suppliers
ADS5444-SP Class V 13-Bit 250-MSPS Analog-to-Digital Converter - 5962-0720701VXC - Texas Instruments
Specs
Interface Type Parallel
Package Type CFP
Screening Level Space
View Details