Texas Instruments ADS8361 16-Bit 500 kSPS 2 ADCs, 4ch, serial out ADS8361IDBQR

Description
16-Bit 500 kSPS 2 ADCs, 4ch, serial out 24-SSOP -40 to 125
Request a Quote
Description
16-Bit 500 kSPS 2 ADCs, 4ch, serial out 24-SSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS8361 is a dual, 16-bit, 500kSPS analog-to-digital converter with four fully differential input channels for simultaneous signal acquisition. It features an internal 2.5V reference, 80dB common-mode rejection at 50kHz, and a flexible serial interface. Available in a 24-pin SSOP package (DBQ), it operates over the -40°C to +125°C temperature range with a supply voltage of 4.75V to 5.25V on AVDD and 2.7V to 3.6V or 4.5V to 5.5V on BVDD depending on logic levels. Power dissipation is 1420mW at 25°C. The part offers 16-bit resolution with ±8 LSB integral linearity error and ±0.5% gain error match between channels. It is pin-compatible with the ADS7861 and supports conversion times of 1.6μs to 160μs per A/D converter.

Datasheet Summary
Powered by GS/AI

The ADS8361 is a dual, 16-bit, 500kSPS analog-to-digital converter with four fully differential input channels for simultaneous signal acquisition. It features an internal 2.5V reference, 80dB common-mode rejection at 50kHz, and a flexible serial interface. Available in a 24-pin SSOP package (DBQ), it operates over the -40°C to +125°C temperature range with a supply voltage of 4.75V to 5.25V on AVDD and 2.7V to 3.6V or 4.5V to 5.5V on BVDD depending on logic levels. Power dissipation is 1420mW at 25°C. The part offers 16-bit resolution with ±8 LSB integral linearity error and ±0.5% gain error match between channels. It is pin-compatible with the ADS7861 and supports conversion times of 1.6μs to 160μs per A/D converter.

Suppliers

Company
Product
Description
Supplier Links
ADS8361 16-Bit 500 kSPS 2 ADCs, 4ch, serial out - ADS8361IDBQR - Texas Instruments
Dallas, TX, United States
ADS8361 16-Bit 500 kSPS 2 ADCs, 4ch, serial out
ADS8361IDBQR
ADS8361 16-Bit 500 kSPS 2 ADCs, 4ch, serial out ADS8361IDBQR
16-Bit 500 kSPS 2 ADCs, 4ch, serial out 24-SSOP -40 to 125

16-Bit 500 kSPS 2 ADCs, 4ch, serial out 24-SSOP -40 to 125

Buy Now Datasheet
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8361IDBQR - 083069-ADS8361IDBQR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8361IDBQR
083069-ADS8361IDBQR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8361IDBQR 083069-ADS8361IDBQR
Manufacturer: Texas Instruments Win Source Part Number: 083069-ADS8361IDBQR Packaging: Reel - TR Features: Simultaneous Sampling Configuration: MUX-S/H-ADC Number of Inputs: 4 Input Type: Differential Number of Bits: 16 Data Interface: SPI Number of A/D Converters: 2 Reference Type: External, Internal Family Name: ADS8361 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 24-SSOP Analog Supply Voltage: 5V Digital Supply Voltage: 2.7 V to 3.6 V, 5V Sampling Rate: 500k Alternative Parts (Cross-Reference): MAX1282BCUE-T; MAX11626EEE+; MAX1282BEUE+; Introduction Date: March 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Application Field: Used in Automation & Process Control, Sensing & Instrumentation

Manufacturer: Texas Instruments
Win Source Part Number: 083069-ADS8361IDBQR
Packaging: Reel - TR
Features: Simultaneous Sampling
Configuration: MUX-S/H-ADC
Number of Inputs: 4
Input Type: Differential
Number of Bits: 16
Data Interface: SPI
Number of A/D Converters: 2
Reference Type: External, Internal
Family Name: ADS8361
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 24-SSOP
Analog Supply Voltage: 5V
Digital Supply Voltage: 2.7 V to 3.6 V, 5V
Sampling Rate: 500k
Alternative Parts (Cross-Reference): MAX1282BCUE-T; MAX11626EEE+; MAX1282BEUE+;
Introduction Date: March 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Application Field: Used in Automation & Process Control, Sensing & Instrumentation

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-41198-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-41198-2-ND
Analog to Digital Converters (ADC) 296-41198-2-ND
16 Bit Analog to Digital Converter 4 Input 2 SAR 24-SSOP

16 Bit Analog to Digital Converter 4 Input 2 SAR 24-SSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-41198-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-41198-6-ND
Analog to Digital Converters (ADC) 296-41198-6-ND
16 Bit Analog to Digital Converter 4 Input 2 SAR 24-SSOP

16 Bit Analog to Digital Converter 4 Input 2 SAR 24-SSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-41198-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-41198-1-ND
Analog to Digital Converters (ADC) 296-41198-1-ND
16 Bit Analog to Digital Converter 4 Input 2 SAR 24-SSOP

16 Bit Analog to Digital Converter 4 Input 2 SAR 24-SSOP

Buy Now Datasheet
Singapore, Singapore
16-bit SSOP Analog-to-Digital Converter IC
700-ADS8361IDBQR
16-bit SSOP Analog-to-Digital Converter IC 700-ADS8361IDBQR
16-Bit 500kSPS 4Ch Diff ADC, Serial, SSOP Product overview: ADS8361IDBQR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8361IDBQR can be used for catalog matching and distributor lookup.

16-Bit 500kSPS 4Ch Diff ADC, Serial, SSOP Product overview: ADS8361IDBQR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8361IDBQR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS8361IDBQR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8361IDBQR
Analog to Digital Converters (ADC) ADS8361IDBQR
16 Bit Analog to Digital Converter 4 Input 2 SAR 24-SSOP

16 Bit Analog to Digital Converter 4 Input 2 SAR 24-SSOP

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS8361IDBQR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8361IDBQR
Data Acquisition - Analog to Digital Converters (ADC) ADS8361IDBQR
IC ADC 16BIT SAR 24SSOP

IC ADC 16BIT SAR 24SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8361IDBQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8361IDBQR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8361IDBQR
IC ADC 16BIT SAR 24SSOP

IC ADC 16BIT SAR 24SSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8361IDBQR 083069-ADS8361IDBQR 296-41198-2-ND 296-41198-6-ND 296-41198-1-ND 700-ADS8361IDBQR ADS8361IDBQR ADS8361IDBQR ADS8361IDBQR
Product Name ADS8361 16-Bit 500 kSPS 2 ADCs, 4ch, serial out Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8361IDBQR Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) 16-bit SSOP Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI Serial SPI; SPI
Package Type SSOP,VQFN SOP; SSOP; 24-SSOP SSOP; "24-SSOP (0.154"", 3.90mm Width)" SSOP; "24-SSOP (0.154"", 3.90mm Width)" SSOP; "24-SSOP (0.154"", 3.90mm Width)" SSOP SOP; SSOP; 24-SSOP (0.154\", 3.90mm Width) 24-SSOP (0.154\", 3.90mm Width)
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits 16 bits 16 bits
INL 8 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC081S021 Single Channel, 50 to 200 ksps, 8-Bit A/D Converter - ADC081S021CIMF/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
Analog to Digital Converters (ADC) - 296-ADC09SJ1300AAV-ND - DigiKey
Specs
Interface Type Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
4 suppliers
8-bit 8BIT Analog-to-Digital Converter IC - 700-ADC0816CJ - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type Parallel
Package Type Bulk
Packing Method Bulk
View Details
4 suppliers
Analog to Digital Converters (ADC) - 296-ADC09DJ800AAV-ND - DigiKey
Specs
Interface Type Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
4 suppliers