The ADS8354 is a dual, high-speed, simultaneous-samplin
SAR ADC, Dual, 700 kSPS, 16 Bit, Simultaneous Sampling 16-WQFN -40 to 125
Dual 700kSPS 16-Bit Simultaneous-Samplin
16 Bit Analog to Digital Converter 2 Input 2 SAR 16-WQFN (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 1142045-ADS8354IRTER
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Features: Simultaneous Sampling
Package: 16-WFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 2
Operating Supply Voltage: 5V
Input Type: Differential
Architecture: SAR
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Digital: 1.65 V ~ 5.5 V
Resolution: 16
Number of Converters: 2
Family Name: ADS8354
Categories: Integrated Circuits (ICs)
Sampling Rate: 700k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-WQFN (3x3)
Alternative Parts (Cross-Reference): AD7262BCPZ-5-RL7; AD7264BCPZ-5-RL7; AD7264BSTZ-5-RL7;
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
IC ADC 16BIT SAR 16WQFN
16 Bit Analog to Digital Converter 2 Input 2 SAR 16-WQFN (3x3)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8354IRTER | 700-ADS8354IRTER | 296-39874-2-ND | 1142045-ADS8354IRTER | ADS8354IRTER | ADS8354IRTER |
| Product Name | ADS8354 SAR ADC, Dual, 700 kSPS, 16 Bit, Simultaneous Sampling | 16-bit Dual Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8354IRTER | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | |||
| Package Type | TSSOP,WQFN | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | ||
| Screening Level | Catalog | |||||
| Resolution | 16 bits | 16 bits | 16 bits | |||
| INL | 2.5 LSB |