SAR ADC, Dual, 600 kSPS, 16 Bit, Simultaneous Sampling 16-WQFN -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1015771-ADS8353IRTET
Packaging: Reel - TR
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Pseudo-Differential,
Number of Bits: 16
Data Interface: SPI
Number of A/D Converters: 2
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-WQFN (3x3)
Analog Supply Voltage: 5V
Digital Supply Voltage: 1.65 V to 5.5 V
Sampling Rate: 600k
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
16 Bit Analog to Digital Converter 2 Input 2 SAR 16-WQFN (3x3)
16 Bit Analog to Digital Converter 2 Input 2 SAR 16-WQFN (3x3)
16-bit 600-kSPS 2-channel simultaneous-samplin
16 Bit Analog to Digital Converter 2 Input 2 SAR 16-WQFN (3x3)
IC ADC 16BIT SAR 16WQFN
IC ADC 16BIT SAR 16WQFN
| Texas Instruments | Win Source Electronics | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8353IRTET | 1015771-ADS8353IRTET | 296-38553-1-ND | 296-38553-2-ND | 700-ADS8353IRTET | ADS8353IRTET | ADS8353IRTET | ADS8353IRTET |
| Product Name | ADS8353 SAR ADC, Dual, 600 kSPS, 16 Bit, Simultaneous Sampling | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8353IRTET | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | 16-bit Dual Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | |||
| Package Type | TSSOP,WQFN | 16-WQFN (3x3) | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | ||
| Screening Level | Catalog | |||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | ||||
| INL | 2.5 LSB |