SAR ADC, Dual, 600 kSPS, 16 Bit, Simultaneous Sampling 16-WQFN -40 to 125
16 Bit Analog to Digital Converter 2 Input 2 SAR 16-WQFN (3x3)
16 Bit Analog to Digital Converter 2 Input 2 SAR 16-WQFN (3x3)
16 Bit Analog to Digital Converter 2 Input 2 SAR 16-WQFN (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 805135-ADS8353IRTER
Packaging: Reel
Mounting Style: SMD
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Pseudo-Differential,
Architecture: SAR
Number of Bits: 16
Sampling Rate (Per Second): 600k
Data Interface: SPI
Number of A/D Converters: 2
Reference Type: External, Internal
Voltage - Supply, Analog: 5V
Voltage - Supply, Digital: 1.65V ~ 5.5V
Supplier Device Package: 16-WQFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 16-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Part Number Series: ADS8353
16-bit 600-kSPS 2-channel simultaneous-samplin
16 Bit Analog to Digital Converter 2 Input 2 SAR 16-WQFN (3x3)
IC ADC 16BIT SAR 16WQFN
IC ADC 16BIT SAR 16WQFN
| Texas Instruments | DigiKey | DigiKey | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8353IRTER | 296-38534-2-ND | 296-38534-1-ND | 296-38534-6-ND | 805135-ADS8353IRTER | 700-ADS8353IRTER | ADS8353IRTER | ADS8353IRTER | ADS8353IRTER |
| Product Name | ADS8353 SAR ADC, Dual, 600 kSPS, 16 Bit, Simultaneous Sampling | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8353IRTER | 16-bit Dual Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | |||
| Package Type | TSSOP,WQFN | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | |||
| Screening Level | Catalog | ||||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | ||||
| INL | 2.5 LSB |