SAR ADC, Dual, 600 kSPS, 16 Bit, Simultaneous Sampling 16-TSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 910912-ADS8353IPW
Operating Temperature Range: -40°C ~ 125°C
Features: 16 Bit Analog to Digital Converter 2 Input 2 SAR 16-TSSOP
Package: 16-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: ADS8353
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
16-bit 600-kSPS 2-channel simultaneous-samplin
16 Bit Analog to Digital Converter 2 Input 2 SAR 16-TSSOP
IC ADC 16BIT SAR 16TSSOP
IC ADC 16BIT SAR 16TSSOP
16 Bit Analog to Digital Converter 2 Input 2 SAR 16-TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8353IPW | 910912-ADS8353IPW | 700-ADS8353IPW | 296-38580-5-ND | ADS8353IPW | ADS8353IPW | ADS8353IPW |
| Product Name | ADS8353 SAR ADC, Dual, 600 kSPS, 16 Bit, Simultaneous Sampling | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8353IPW | 16-bit Dual TSSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial | SPI; SPI | SPI; SPI | ||||
| Package Type | TSSOP,WQFN | SOP; SSOP; TSSOP; 16-TSSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | 16-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | ||
| Screening Level | Catalog | ||||||
| Resolution | 16 bits | 16 bits | 16 bits | ||||
| INL | 2.5 LSB |