Texas Instruments ADS8350 SAR ADC, Dual, 750 kSPS, 16 Bit, Simultaneous Sampling ADS8350IRTER

Description
SAR ADC, Dual, 750 kSPS, 16 Bit, Simultaneous Sampling 16-WQFN -40 to 125
Request a Quote Datasheet
Description
SAR ADC, Dual, 750 kSPS, 16 Bit, Simultaneous Sampling 16-WQFN -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS8350 SAR ADC, Dual, 750 kSPS, 16 Bit, Simultaneous Sampling - ADS8350IRTER - Texas Instruments
Dallas, TX, United States
ADS8350 SAR ADC, Dual, 750 kSPS, 16 Bit, Simultaneous Sampling
ADS8350IRTER
ADS8350 SAR ADC, Dual, 750 kSPS, 16 Bit, Simultaneous Sampling ADS8350IRTER
SAR ADC, Dual, 750 kSPS, 16 Bit, Simultaneous Sampling 16-WQFN -40 to 125

SAR ADC, Dual, 750 kSPS, 16 Bit, Simultaneous Sampling 16-WQFN -40 to 125

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-39872-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-39872-2-ND
Analog to Digital Converters (ADC) 296-39872-2-ND
16 Bit Analog to Digital Converter 2 Input 2 SAR 16-WQFN (3x3)

16 Bit Analog to Digital Converter 2 Input 2 SAR 16-WQFN (3x3)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-39872-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-39872-1-ND
Analog to Digital Converters (ADC) 296-39872-1-ND
16 Bit Analog to Digital Converter 2 Input 2 SAR 16-WQFN (3x3)

16 Bit Analog to Digital Converter 2 Input 2 SAR 16-WQFN (3x3)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-39872-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-39872-6-ND
Analog to Digital Converters (ADC) 296-39872-6-ND
16 Bit Analog to Digital Converter 2 Input 2 SAR 16-WQFN (3x3)

16 Bit Analog to Digital Converter 2 Input 2 SAR 16-WQFN (3x3)

Buy Now Datasheet
Singapore, Singapore
16-bit Dual Analog-to-Digital Converter IC
700-ADS8350IRTER
16-bit Dual Analog-to-Digital Converter IC 700-ADS8350IRTER
Dual 750kSPS 16-Bit Simultaneous-Samplin g SAR Analog-to-Digital Converter (ADC) 16-WQFN -40 to 125 Product overview: ADS8350IRTER from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Dual, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8350IRTER can be used for catalog matching and distributor lookup.

Dual 750kSPS 16-Bit Simultaneous-Sampling SAR Analog-to-Digital Converter (ADC) 16-WQFN -40 to 125 Product overview: ADS8350IRTER from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Dual, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8350IRTER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8350IRTER
1142043-ADS8350IRTER
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8350IRTER 1142043-ADS8350IRTER
Manufacturer: Texas Instruments Win Source Part Number: 1142043-ADS8350IRTER Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 16-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 4, 8 Operating Supply Voltage: 2.7 V ~ 3.6 V, 5V Input Type: Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 3.6 V, 5V Resolution: 16 Number of Converters: 1 Categories: Integrated Circuits (ICs) Sampling Rate: 100k Manufacturer Homepage: www.ti.com Manufacturer Package: 16-WQFN (3x3) Alternative Parts (Cross-Reference): AD7264BSUZ-5; AD7264BSTZ-5-RL7; AD7264BCPZ-5-RL7; Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1142043-ADS8350IRTER
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 16-WFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 4, 8
Operating Supply Voltage: 2.7 V ~ 3.6 V, 5V
Input Type: Differential, Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 3.6 V, 5V
Resolution: 16
Number of Converters: 1
Categories: Integrated Circuits (ICs)
Sampling Rate: 100k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-WQFN (3x3)
Alternative Parts (Cross-Reference): AD7264BSUZ-5; AD7264BSTZ-5-RL7; AD7264BCPZ-5-RL7;
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS8350IRTER - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8350IRTER
Data Acquisition - Analog to Digital Converters (ADC) ADS8350IRTER
IC ADC 16BIT SAR 16WQFN

IC ADC 16BIT SAR 16WQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8350IRTER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8350IRTER
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8350IRTER
IC ADC 16BIT SAR 16WQFN

IC ADC 16BIT SAR 16WQFN

Supplier's Site
Analog to Digital Converters (ADC) - ADS8350IRTER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8350IRTER
Analog to Digital Converters (ADC) ADS8350IRTER
16 Bit Analog to Digital Converter 2 Input 2 SAR 16-WQFN (3x3)

16 Bit Analog to Digital Converter 2 Input 2 SAR 16-WQFN (3x3)

Buy Now

Technical Specifications

  Texas Instruments DigiKey DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8350IRTER 296-39872-2-ND 296-39872-1-ND 296-39872-6-ND 700-ADS8350IRTER 1142043-ADS8350IRTER ADS8350IRTER ADS8350IRTER ADS8350IRTER
Product Name ADS8350 SAR ADC, Dual, 750 kSPS, 16 Bit, Simultaneous Sampling Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) 16-bit Dual Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8350IRTER Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI
Package Type WQFN 16-WFQFN Exposed Pad 16-WFQFN Exposed Pad 16-WFQFN Exposed Pad 16-WFQFN Exposed Pad 16-WFQFN Exposed Pad
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits 16 bits
INL 2.5 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC081C027 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Function - ADC081C027CIMK/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT
Screening Level Catalog
View Details
7 suppliers
ADC101C027 I2C-Compatible, 10-Bit Analog-to-Digital Converter (ADC) with Alert Function - ADC101C027CIMK/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT
Screening Level Catalog
View Details
7 suppliers
ADC102S021 2 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC102S021CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers