The ADS8345 is a 16-bit, 8-channel, single-supply analog-to-digital converter with a serial interface, designed for battery-operated and portable data acquisition systems. It operates from 2.7V to 5V and supports single-ended or differential input configurations. The device features a maximum throughput rate of 100kHz, 85dB SINAD, and a shutdown mode reducing power dissipation below 15µW. It is available in QSOP-20 and SSOP-20 packages, with an operating temperature range of -40°C to +85°C.
16-Bit, 8-Channel Serial Output Sampling Analog-to-Digital Converter 20-SSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8345EBE4 |
| Product Name | ADS8345 16-Bit, 8-Channel Serial Output Sampling Analog-to-Digital Converter |
| Interface Type | Serial; SPI |
| Package Type | SSOP |
| Screening Level | Catalog |
| Resolution | 16 bits |
| INL | 6 LSB |