The ADS8345E/2K5G4 is a 16-bit, 8-channel, low-power analog-to-digital converter with a serial interface, designed for battery-powered data acquisition systems. It operates from a single 2.7V to 5V supply and supports both single-ended and differential input configurations. The device features a 100kHz throughput rate, 85dB SINAD, and includes a shutdown mode reducing power dissipation to under 15µW. It is housed in a 20-pin SSOP package and is specified for operation from -40°C to +85°C. The part number includes a trailing tape-and-reel code (/2K5), indicating it is supplied in quantities of 2500 per reel.
16-Bit, 8-Channel Serial Output Sampling Analog-to-Digital Converter 20-SSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8345E/2K5G4 |
| Product Name | ADS8345 16-Bit, 8-Channel Serial Output Sampling Analog-to-Digital Converter |
| Interface Type | Serial; SPI |
| Package Type | SSOP |
| Screening Level | Catalog |
| Resolution | 16 bits |
| INL | 6 LSB |