16-Bit, 8-Channel Serial Output Sampling Analog-to-Digital Converter 20-SSOP -40 to 85
16-Bit 100kSPS 8-Ch SAR ADC, Serial, SSOP Product overview: ADS8344NBG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8344NBG4 can be used for catalog matching and distributor lookup.
16 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1142039-ADS8344NBG4
Packaging: Tube
Mounting Style: SMD
Configuration: S/H-ADC
Number of Inputs: 4, 8
Input Type: Differential, Single Ended
Architecture: SAR
Sampling Rate (Per Second): 100k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Resolution: 16
Categories: Integrated Circuits
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SSOP
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Family Part Number: ADS8344
Manufacturer Pack Quantity: 70
MSL Level: 2 (1 Year)
Supply Voltage , Analog: 2.7V ~ 3.6V, 5V
Supply Voltage , Digital: 2.7V ~ 3.6V, 5V
IC ADC 16BIT SAR 20SSOP
16 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SSOP
IC ADC 16BIT SAR 20SSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8344NBG4 | 700-ADS8344NBG4 | ADS8344NBG4-ND | 1142039-ADS8344NBG4 | ADS8344NBG4 | ADS8344NBG4 | ADS8344NBG4 |
| Product Name | ADS8344 16-Bit, 8-Channel Serial Output Sampling Analog-to-Digital Converter | 16-bit SSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8344NBG4 | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | Serial | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | SSOP | SSOP | SSOP; "20-SSOP (0.209"", 5.30mm Width)" | SSOP | SOP; SSOP; 20-SSOP (0.209\", 5.30mm Width) | 20-SSOP (0.209\", 5.30mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | |||
| INL | 6 LSB |