The ADS8344 is a 16-bit, 8-channel analog-to-digital converter (ADC) designed for high-speed data acquisition applications. It operates with a single supply voltage ranging from 2.7V to 5V and features a maximum conversion rate of 100 kHz. The device supports both single-ended and differential input configurations, making it versatile for various applications. It includes a shutdown mode that reduces power consumption to under 15 µW, which is beneficial for battery-powered systems. The ADS8344 provides a signal-to-noise and distortion ratio (SINAD) of 84 dB, ensuring high-quality signal conversion. It is available in QSOP-20 and SSOP-20 packages and is rated for operation in a temperature range of -40°C to +85°C. The integrated serial interface allows for easy integration into systems requiring remote data acquisition. This ADC is suitable for use in industrial process control, test and measurement equipment, and personal digital assistants.
16-Bit, 8-Channel Serial Output Sampling Analog-to-Digital Converter 20-SSOP -40 to 85
16-Bit 100kSPS 8-Ch SAR ADC, Serial, SSOP Product overview: ADS8344EG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8344EG4 can be used for catalog matching and distributor lookup.
ADC, Successive Approximation, 16-Bit, 1 Func, 8 Channel, Serial Access, CMOS, PDSO20
16 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SSOP
IC ADC 16BIT SAR 20SSOP
16 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SSOP
16 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8344EG4 | 700-ADS8344EG4 | ADS8344EG4 | ADS8344EG4-ND | ADS8344EG4 | ADS8344EG4 | ADS8344EG4 |
| Product Name | ADS8344 16-Bit, 8-Channel Serial Output Sampling Analog-to-Digital Converter | 16-bit SSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | Serial | Serial | SPI; SPI | SPI; SPI | ||
| Package Type | SSOP | SSOP | SOP; SSOP; SSOP20 | SSOP; "20-SSOP (0.154"", 3.90mm Width)" | SOP; SSOP; 20-SSOP (0.154\", 3.90mm Width) | SOP; SSOP; 20-SSOP (0.154\", 3.90mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | ||
| INL | 6 LSB |