The ADS8344EBG4 is a 16-bit, 8-channel, sampling analog-to-digital converter with a serial interface, available in a 20-pin SSOP package and rated for operation from -40°C to +85°C. It supports single-ended or differential inputs, operates from a 2.7V to 5V supply, and achieves a maximum throughput rate of 100kHz with a typical power dissipation of 10mW at 5V and 100kHz. The device includes a shutdown mode reducing power consumption to under 15µW and features an on-chip multiplexer for channel selection. Transformation is performed by a successive approximation register (SAR) architecture with 84dB SINAD and 92dB SFDR, supporting input reference voltages from 500mV to VCC. The part meets the electrical specifications of the ADS8344EB series variant, with lead finish and packaging details consistent with RoHS-compliant, low-temperature assembly requirements.
16-Bit, 8-Channel Serial Output Sampling Analog-to-Digital Converter 20-SSOP -40 to 85
16 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SSOP
16 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SSOP
IC ADC 16BIT SAR 20SSOP
IC ADC 16BIT SAR 20SSOP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8344EBG4 | ADS8344EBG4-ND | ADS8344EBG4 | ADS8344EBG4 | ADS8344EBG4 |
| Product Name | ADS8344 16-Bit, 8-Channel Serial Output Sampling Analog-to-Digital Converter | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | SSOP | SSOP; "20-SSOP (0.154"", 3.90mm Width)" | SOP; SSOP; 20-SSOP (0.154\", 3.90mm Width) | 20-SSOP (0.154\", 3.90mm Width) | |
| Screening Level | Catalog | ||||
| Resolution | 16 bits | 16 bits | 16 bits | ||
| INL | 6 LSB |