Texas Instruments Standard Linear and Logic Adc, 16Bit, 100Ksps, Serial, Qsop; Resolution (Bits) Texas Instruments ADS8344E

Description
ADC, 16BIT, 100KSPS, SERIAL, QSOP; Resolution (Bits):16bit; Sampling Rate:100kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; RoHS Compliant: Yes
Datasheet
Description
ADC, 16BIT, 100KSPS, SERIAL, QSOP; Resolution (Bits):16bit; Sampling Rate:100kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adc, 16Bit, 100Ksps, Serial, Qsop; Resolution (Bits) Texas Instruments - 28AH1883 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 16Bit, 100Ksps, Serial, Qsop; Resolution (Bits) Texas Instruments
28AH1883
Adc, 16Bit, 100Ksps, Serial, Qsop; Resolution (Bits) Texas Instruments 28AH1883
ADC, 16BIT, 100KSPS, SERIAL, QSOP; Resolution (Bits):16bit; Sampling Rate:100kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; RoHS Compliant: Yes

ADC, 16BIT, 100KSPS, SERIAL, QSOP; Resolution (Bits):16bit; Sampling Rate:100kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; RoHS Compliant: Yes

Supplier's Site
Analog to Digital Converters (ADC) - ADS8344E - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS8344E
Analog to Digital Converters (ADC) ADS8344E
IC ADC 16BIT SAR 20SSOP

IC ADC 16BIT SAR 20SSOP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 28AH1883 ADS8344E
Product Name Adc, 16Bit, 100Ksps, Serial, Qsop; Resolution (Bits) Texas Instruments Analog to Digital Converters (ADC)
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

DC Current Input Signal Conditioners - 766 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL513 Isolated Standard Signal Conditioner | Calibrated and Switchable | Cost-optimized - BL513 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details