16-Bit, 4-Channel Serial Output Sampling Analog-To-Digital Converter 16-SSOP -40 to 85
ADC, Successive Approximation, 16-Bit, 1 Func, 4 Channel, Serial Access, CMOS, PDSO16
Manufacturer: Texas Instruments
Win Source Part Number: 804709-ADS8343E/2K5
Packaging: Reel
Mounting Style: SMD
Configuration: S/H-ADC
Number of Inputs: 2, 4
Input Type: Differential, Single Ended
Architecture: SAR
Number of Bits: 16
Sampling Rate (Per Second): 100k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Voltage - Supply, Analog: 2.7V ~ 3.6V, 5V
Voltage - Supply, Digital: 2.7V ~ 3.6V, 5V
Supplier Device Package: 16-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-SSOP
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Part Number Series: ADS8343
16 Bit Analog to Digital Converter 2, 4 Input 1 SAR 16-SSOP
16-Bit 4-Ch Serial ADC, 100kS/s, SSOP Product overview: ADS8343E/2K5 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8343E/2K5 can be used for catalog matching and distributor lookup.
IC ADC 16BIT SAR 16SSOP
16 Bit Analog to Digital Converter 2, 4 Input 1 SAR 16-SSOP
IC ADC 16BIT SAR 16SSOP
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8343E/2K5 | ADS8343E/2K5 | 804709-ADS8343E/2K5 | ADS8343E/2K5-ND | 700-ADS8343E/2K5 | ADS8343E/2K5 | ADS8343E/2K5 | ADS8343E/2K5 |
| Product Name | ADS8343 16-Bit, 4-Channel Serial Output Sampling Analog-To-Digital Converter | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8343E/2K5 | Analog to Digital Converters (ADC) | 16-bit SSOP Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | Serial | SPI; SPI | SPI; SPI | Serial | SPI; SPI | ||
| Package Type | SSOP | SOP; SSOP; SSOP16 | SSOP | SSOP; "16-SSOP (0.154"", 3.90mm Width)" | SSOP | SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width) | 16-SSOP (0.154\", 3.90mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | ||||
| INL | 6 LSB |