Manufacturer: Texas Instruments
Win Source Part Number: 860461-ADS8342IPFBR
Operating Temperature Range: -40°C ~ 85°C
Features: 16 Bit Analog to Digital Converter 4 Input 1 SAR 48-TQFP (7x7)
Package: Reel - TR
Package: 48-TQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ADS8342
Categories: Integrated Circuits (ICs)
Case / Package: 48-TQFP (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC ADC 16BIT SAR 48TQFP Product overview: ADS8342IPFBR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 16BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8342IPFBR can be used for catalog matching and distributor lookup.
16 Bit Analog to Digital Converter 4 Input 1 SAR 48-TQFP (7x7)
IC ADC 16BIT SAR 48TQFP
IC ADC 16BIT SAR 48TQFP
16 Bit Analog to Digital Converter 4 Input 1 SAR 48-TQFP (7x7)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 860461-ADS8342IPFBR | 700-ADS8342IPFBR | ADS8342IPFBR-ND | ADS8342IPFBR | ADS8342IPFBR | ADS8342IPFBR |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8342IPFBR | 16-bit 16BIT Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Package Type | QFP; TQFP; 48-TQFP (7x7) | TQFP | TQFP; 48-TQFP | 48-TQFP | QFP; TQFP; 48-TQFP | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | |||
| Resolution | 16 bits | 16 bits | 16 bits | |||
| Dissipation | 250 milliwatts |