Texas Instruments ADS8342 16-Bit 250 kSPS ADC Parallel Out, 4 true bipolar channels ADS8342IBPFBT

Description
16-Bit 250 kSPS ADC Parallel Out, 4 true bipolar channels 48-TQFP -40 to 85
Request a Quote Datasheet
Description
16-Bit 250 kSPS ADC Parallel Out, 4 true bipolar channels 48-TQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS8342 16-Bit 250 kSPS ADC Parallel Out, 4 true bipolar channels - ADS8342IBPFBT - Texas Instruments
Dallas, TX, United States
ADS8342 16-Bit 250 kSPS ADC Parallel Out, 4 true bipolar channels
ADS8342IBPFBT
ADS8342 16-Bit 250 kSPS ADC Parallel Out, 4 true bipolar channels ADS8342IBPFBT
16-Bit 250 kSPS ADC Parallel Out, 4 true bipolar channels 48-TQFP -40 to 85

16-Bit 250 kSPS ADC Parallel Out, 4 true bipolar channels 48-TQFP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8342IBPFBT
846479-ADS8342IBPFBT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8342IBPFBT 846479-ADS8342IBPFBT
Manufacturer: Texas Instruments Win Source Part Number: 846479-ADS8342IBPFBT Features: Bit Analog to Digital Converter Input 1 Package: Reel - TR Family Name: ADS8342 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-15077-2-NDR, -296-15077-1-NDR, -296-15077-1, -ADS8342IBPFBT-NDR, ADS8342IBPFBTG4, -ADS8342IBPFBTG4, ADS8342IBPFBTG4-ND, -296-15077-1-ND, 296-15077-1-NDR, 296-15077-2, 296-15077-1, 296-15077-6, 296-15077-6-NDR, -ADS8342IBPFBTG4-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 846479-ADS8342IBPFBT
Features: Bit Analog to Digital Converter Input 1
Package: Reel - TR
Family Name: ADS8342
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-15077-2-NDR, -296-15077-1-NDR, -296-15077-1, -ADS8342IBPFBT-NDR, ADS8342IBPFBTG4, -ADS8342IBPFBTG4, ADS8342IBPFBTG4-ND, -296-15077-1-ND, 296-15077-1-NDR, 296-15077-2, 296-15077-1, 296-15077-6, 296-15077-6-NDR, -ADS8342IBPFBTG4-NDR

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-15077-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-15077-2-ND
Analog to Digital Converters (ADC) 296-15077-2-ND
16 Bit Analog to Digital Converter 4 Input 1 SAR 48-TQFP (7x7)

16 Bit Analog to Digital Converter 4 Input 1 SAR 48-TQFP (7x7)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-15077-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-15077-1-ND
Analog to Digital Converters (ADC) 296-15077-1-ND
16 Bit Analog to Digital Converter 4 Input 1 SAR 48-TQFP (7x7)

16 Bit Analog to Digital Converter 4 Input 1 SAR 48-TQFP (7x7)

Buy Now Datasheet
Singapore, Singapore
16-bit Analog-to-Digital Converter IC
700-ADS8342IBPFBT
16-bit Analog-to-Digital Converter IC 700-ADS8342IBPFBT
16-Bit 250kSPS ADC, 4Ch, Parallel, Bipolar, TQFP Product overview: ADS8342IBPFBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8342IBPFBT can be used for catalog matching and distributor lookup.

16-Bit 250kSPS ADC, 4Ch, Parallel, Bipolar, TQFP Product overview: ADS8342IBPFBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8342IBPFBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS8342IBPFBT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8342IBPFBT
Data Acquisition - Analog to Digital Converters (ADC) ADS8342IBPFBT
IC ADC 16BIT SAR 48TQFP

IC ADC 16BIT SAR 48TQFP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS8342IBPFBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8342IBPFBT
Analog to Digital Converters (ADC) ADS8342IBPFBT
16 Bit Analog to Digital Converter 4 Input 1 SAR 48-TQFP (7x7)

16 Bit Analog to Digital Converter 4 Input 1 SAR 48-TQFP (7x7)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8342IBPFBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8342IBPFBT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8342IBPFBT
IC ADC 16BIT SAR 48TQFP

IC ADC 16BIT SAR 48TQFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8342IBPFBT 846479-ADS8342IBPFBT 296-15077-2-ND 296-15077-1-ND 700-ADS8342IBPFBT ADS8342IBPFBT ADS8342IBPFBT ADS8342IBPFBT
Product Name ADS8342 16-Bit 250 kSPS ADC Parallel Out, 4 true bipolar channels Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8342IBPFBT Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) 16-bit Analog-to-Digital Converter IC Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel Parallel; Parallel Parallel; Parallel Parallel Parallel; Parallel
Package Type TQFP TQFP; 48-TQFP TQFP; 48-TQFP TQFP QFP; TQFP; 48-TQFP 48-TQFP
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits 16 bits
INL 4 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC08832 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function - ADC08832IMM - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC,VSSOP
Screening Level Catalog
View Details
7 suppliers
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADC10731CIWMX - 1043377-ADC10731CIWMX - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOIC; SOIC
Packing Method Tape Reel; Tape & Reel (TR)
View Details
ADC08831 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function - ADC08831IM/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC
Screening Level Catalog
View Details
6 suppliers
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC08351CIMTCE/NOPB - Acme Chip Technology Co., Limited
Specs
Package Type 20-TSSOP (0.173\", 4.40mm Width)
Packing Method Bulk; Bulk
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers