The ADS8341 is a 16-bit, 4-channel, single-ended or differential input analog-to-digital converter with a serial interface, designed for battery-operated and portable data acquisition systems. It operates from a 2.7V to 5V single supply and supports up to a 100kHz throughput rate. The device is available in an SSOP-16 package, measures 6.4mm in width, 5.2mm in length, and 2.1mm in thickness, and is specified for operation from -40°C to +85°C. Power dissipation is 7.5mW at 5V and 100kHz, and under shutdown mode it draws less than 3µA. The reference voltage range is 0.5V to VCC, and the converter includes a shutdown mode for low-power applications. The part meets the -40°C to +85°C temperature range and is RoHS compliant with a Level-2 MSL rating.
16-Bit, 4-Channel Serial Output Sampling Analog-To-Digital Converter 16-SSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8341EG4 |
| Product Name | ADS8341 16-Bit, 4-Channel Serial Output Sampling Analog-To-Digital Converter |
| Interface Type | Serial; SPI |
| Package Type | SSOP |
| Screening Level | Catalog |
| Resolution | 16 bits |
| INL | 6 LSB |