Texas Instruments ADS8341 16-Bit, 4-Channel Serial Output Sampling Analog-To-Digital Converter ADS8341EB/2K5G4

Description
16-Bit, 4-Channel Serial Output Sampling Analog-To-Digital Converter 16-SSOP -40 to 85
Request a Quote Datasheet
Description
16-Bit, 4-Channel Serial Output Sampling Analog-To-Digital Converter 16-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS8341 16-Bit, 4-Channel Serial Output Sampling Analog-To-Digital Converter - ADS8341EB/2K5G4 - Texas Instruments
Dallas, TX, United States
ADS8341 16-Bit, 4-Channel Serial Output Sampling Analog-To-Digital Converter
ADS8341EB/2K5G4
ADS8341 16-Bit, 4-Channel Serial Output Sampling Analog-To-Digital Converter ADS8341EB/2K5G4
16-Bit, 4-Channel Serial Output Sampling Analog-To-Digital Converter 16-SSOP -40 to 85

16-Bit, 4-Channel Serial Output Sampling Analog-To-Digital Converter 16-SSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 5.25V SSOP Analog-to-Digital Converter IC
700-ADS8341EB/2K5G4
16-bit 5.25V SSOP Analog-to-Digital Converter IC 700-ADS8341EB/2K5G4
16-Bit 4-Ch Serial ADC, 100kS/s, SSOP, 2.7-5.25V Product overview: ADS8341EB/2K5G4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.25V, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5.25V, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8341EB/2K5G4 can be used for catalog matching and distributor lookup.

16-Bit 4-Ch Serial ADC, 100kS/s, SSOP, 2.7-5.25V Product overview: ADS8341EB/2K5G4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.25V, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5.25V, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8341EB/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS8341EB/2K5G4-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS8341EB/2K5G4-ND
Analog to Digital Converters (ADC) ADS8341EB/2K5G4-ND
16 Bit Analog to Digital Converter 2, 4 Input 1 SAR 16-SSOP

16 Bit Analog to Digital Converter 2, 4 Input 1 SAR 16-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8341EB/2K5G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8341EB/2K5G4
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8341EB/2K5G4
IC ADC 16BIT SAR 16SSOP

IC ADC 16BIT SAR 16SSOP

Supplier's Site
Analog to Digital Converters (ADC) - ADS8341EB/2K5G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8341EB/2K5G4
Analog to Digital Converters (ADC) ADS8341EB/2K5G4
16 Bit Analog to Digital Converter 2, 4 Input 1 SAR 16-SSOP

16 Bit Analog to Digital Converter 2, 4 Input 1 SAR 16-SSOP

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS8341EB/2K5G4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8341EB/2K5G4
Data Acquisition - Analog to Digital Converters (ADC) ADS8341EB/2K5G4
IC ADC 16BIT SAR 16SSOP

IC ADC 16BIT SAR 16SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8341EB/2K5G4 700-ADS8341EB/2K5G4 ADS8341EB/2K5G4-ND ADS8341EB/2K5G4 ADS8341EB/2K5G4 ADS8341EB/2K5G4
Product Name ADS8341 16-Bit, 4-Channel Serial Output Sampling Analog-To-Digital Converter 16-bit 5.25V SSOP Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI Serial SPI; SPI SPI; SPI
Package Type SSOP SSOP SSOP; "16-SSOP (0.154"", 3.90mm Width)" 16-SSOP (0.154\", 3.90mm Width) SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits
INL 6 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC104S021 4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC104S021CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC108S102 8-Channel, 500 kSPS to 1 MSPS, 10-Bit A/D Converter - ADC108S102CIMT - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers
ADC0820-N 8-Bit High Speed ?P Compatible A/D Converter with Track/Hold Function - ADC0820CCN/PB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
5 suppliers
ADC0848 8-Bit Microprocessor Compatible A/D Converter with Multiplexer Option - ADC0848CCVX - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
8 suppliers