Texas Instruments ADS8341 16-Bit, 4-Channel Serial Output Sampling Analog-To-Digital Converter ADS8341EB/2K5

Description
16-Bit, 4-Channel Serial Output Sampling Analog-To-Digital Converter 16-SSOP -40 to 85
Request a Quote Datasheet
Description
16-Bit, 4-Channel Serial Output Sampling Analog-To-Digital Converter 16-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS8341 16-Bit, 4-Channel Serial Output Sampling Analog-To-Digital Converter - ADS8341EB/2K5 - Texas Instruments
Dallas, TX, United States
ADS8341 16-Bit, 4-Channel Serial Output Sampling Analog-To-Digital Converter
ADS8341EB/2K5
ADS8341 16-Bit, 4-Channel Serial Output Sampling Analog-To-Digital Converter ADS8341EB/2K5
16-Bit, 4-Channel Serial Output Sampling Analog-To-Digital Converter 16-SSOP -40 to 85

16-Bit, 4-Channel Serial Output Sampling Analog-To-Digital Converter 16-SSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit SSOP Analog-to-Digital Converter IC
700-ADS8341EB/2K5
16-bit SSOP Analog-to-Digital Converter IC 700-ADS8341EB/2K5
16-Bit 4-Ch Serial ADC, 100KS/s, SSOP Product overview: ADS8341EB/2K5 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8341EB/2K5 can be used for catalog matching and distributor lookup.

16-Bit 4-Ch Serial ADC, 100KS/s, SSOP Product overview: ADS8341EB/2K5 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8341EB/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS8341EB/2K5-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS8341EB/2K5-ND
Analog to Digital Converters (ADC) ADS8341EB/2K5-ND
16 Bit Analog to Digital Converter 2, 4 Input 1 SAR 16-SSOP

16 Bit Analog to Digital Converter 2, 4 Input 1 SAR 16-SSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8341EB/2K5
126931-ADS8341EB/2K5
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8341EB/2K5 126931-ADS8341EB/2K5
Manufacturer: Texas Instruments Win Source Part Number: 126931-ADS8341EB/2K5 Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 2, 4 Input Type: Differential, Single Ended Number of Bits: 16 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Analog Supply Voltage: 2.7 V to 3.6 V, 5V Digital Supply Voltage: 2.7 V to 3.6 V, 5V Sampling Rate: 100k Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 126931-ADS8341EB/2K5
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 2, 4
Input Type: Differential, Single Ended
Number of Bits: 16
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Analog Supply Voltage: 2.7 V to 3.6 V, 5V
Digital Supply Voltage: 2.7 V to 3.6 V, 5V
Sampling Rate: 100k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS8341EB/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8341EB/2K5
Analog to Digital Converters (ADC) ADS8341EB/2K5
16 Bit Analog to Digital Converter 2, 4 Input 1 SAR 16-SSOP

16 Bit Analog to Digital Converter 2, 4 Input 1 SAR 16-SSOP

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8341EB/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8341EB/2K5
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8341EB/2K5
IC ADC 16BIT SAR 16SSOP

IC ADC 16BIT SAR 16SSOP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS8341EB/2K5 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8341EB/2K5
Data Acquisition - Analog to Digital Converters (ADC) ADS8341EB/2K5
IC ADC 16BIT SAR 16SSOP

IC ADC 16BIT SAR 16SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8341EB/2K5 700-ADS8341EB/2K5 ADS8341EB/2K5-ND 126931-ADS8341EB/2K5 ADS8341EB/2K5 ADS8341EB/2K5 ADS8341EB/2K5
Product Name ADS8341 16-Bit, 4-Channel Serial Output Sampling Analog-To-Digital Converter 16-bit SSOP Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8341EB/2K5 Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI Serial SPI; SPI SPI; SPI SPI; SPI
Package Type SSOP SSOP SSOP; "16-SSOP (0.154"", 3.90mm Width)" SOP; SSOP; 16-SSOP SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width) 16-SSOP (0.154\", 3.90mm Width)
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits
INL 6 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC088S022 8-Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter - ADC088S022CIMT - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
9 suppliers
ADC081S051 Single Channel, 200 to 500 ksps, 8-Bit A/D Converter - ADC081S051CIMFX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
Analog to Digital Converters (ADC) - ADC0811CCJ - Quarktwin Technology Ltd.
Specs
Package Type DIP; 20-CDIP (0.300\", 7.62mm)
Packing Method Bulk; Bulk
Resolution 8 bits
View Details
ADC108S052 8-Channel, 200 ksps to 500 ksps, 10-Bit A/D Converter - ADC108S052CIMTX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers