16-Bit, 4-Channel Serial Output Sampling Analog-To-Digital Converter 16-SSOP -40 to 85
16 Bit Analog to Digital Converter 2, 4 Input 1 SAR 16-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 083064-ADS8341E
Category: Integrated Circuits(ICs)
Family: Data Acquisition - Analog to Digital Converters (ADC)
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SSOP (0.154" 3.90mm Width)
Manufacturer Device Package: 16-SSOP
Standard Package: 75
Catalog: 16 Bit
Configuration: S/H-ADC
Number of Inputs: 2 4
Input Type: Differential Single Ended
Architecture: SAR
Number of Bits: 16
Sampling Rate (Per Second): 100k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Voltage - Supply Analog: 2.7 V ~ 3.6 V 5V
Voltage - Supply Digital: 2.7 V ~ 3.6 V 5V
Family Name: ADS8341
Alternative Parts (Cross-Reference): ADS8341E/2K5; AD7923SRU-EP-RL7; AD7923BRUZ-REEL; AD7923BRUZ-REEL7;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2032
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Application Field: Used in Automation & Process Control, Test & Measurement, Consumer Electronics
ADS8341E, General Purpose ADCs
ADS8341E, General Purpose ADCs
ADS8341E, General Purpose ADCs
16-Bit 100KS/s Serial ADC, 4-Ch, SSOP Product overview: ADS8341E from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8341E can be used for catalog matching and distributor lookup.
IC ADC 16BIT SAR 16SSOP
IC ADC 16BIT SAR 16SSOP
16 Bit Analog to Digital Converter 2, 4 Input 1 SAR 16-SSOP
| Texas Instruments | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8341E | ADS8341E-ND | 083064-ADS8341E | 1977099 | 1977099P | 700-ADS8341E | ADS8341E | ADS8341E | ADS8341E |
| Product Name | ADS8341 16-Bit, 4-Channel Serial Output Sampling Analog-To-Digital Converter | Analog to Digital Converters (ADC) | Integrated Circuits(ICs) | Analogue to Digital Converters | Analogue to Digital Converters | 16-bit SSOP Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | Serial | SPI; SPI | ||||
| Package Type | SSOP | SSOP; "16-SSOP (0.154"", 3.90mm Width)" | SSOP | SSOP; Ssop | SSOP; SSOP | SSOP | 16-SSOP (0.154\", 3.90mm Width) | SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width) | |
| Screening Level | Catalog | ||||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | |||
| INL | 6 LSB |