Texas Instruments ADS8332 2.7V-5.5V, 16 Bit 500KSPS Low Power Serial ADC, 8-Ch MUX and Breakout ADS8332IBRGET

Description
2.7V-5.5V, 16 Bit 500KSPS Low Power Serial ADC, 8-Ch MUX and Breakout 24-VQFN -40 to 85
Request a Quote
Description
2.7V-5.5V, 16 Bit 500KSPS Low Power Serial ADC, 8-Ch MUX and Breakout 24-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS8332 is a 16-bit, 500-kSPS analog-to-digital converter with an 8-channel unipolar input multiplexer and a serial interface. It operates from a 2.7-V to 5.5-V analog supply and supports a separate I/O supply of 1.65 V to VA. The device is available in a 24-pin VQFN package measuring 4.00 mm × 4.00 mm and is fully specified for the industrial temperature range of -40°C to 85°C. It features an on-chip conversion clock, programmable EOC/INT polarity, daisy-chain mode, and multiple power-down modes including Auto-NAP and Deep Nap. The converter achieves 16-bit NMC over temperature, with typical INL of ±1.2 LSB and DNL of ±0.6 LSB at 2.7 V.

Datasheet Summary
Powered by GS/AI

The ADS8332 is a 16-bit, 500-kSPS analog-to-digital converter with an 8-channel unipolar input multiplexer and a serial interface. It operates from a 2.7-V to 5.5-V analog supply and supports a separate I/O supply of 1.65 V to VA. The device is available in a 24-pin VQFN package measuring 4.00 mm × 4.00 mm and is fully specified for the industrial temperature range of -40°C to 85°C. It features an on-chip conversion clock, programmable EOC/INT polarity, daisy-chain mode, and multiple power-down modes including Auto-NAP and Deep Nap. The converter achieves 16-bit NMC over temperature, with typical INL of ±1.2 LSB and DNL of ±0.6 LSB at 2.7 V.

Suppliers

Company
Product
Description
Supplier Links
ADS8332 2.7V-5.5V, 16 Bit 500KSPS Low Power Serial ADC, 8-Ch MUX and Breakout - ADS8332IBRGET - Texas Instruments
Dallas, TX, United States
ADS8332 2.7V-5.5V, 16 Bit 500KSPS Low Power Serial ADC, 8-Ch MUX and Breakout
ADS8332IBRGET
ADS8332 2.7V-5.5V, 16 Bit 500KSPS Low Power Serial ADC, 8-Ch MUX and Breakout ADS8332IBRGET
2.7V-5.5V, 16 Bit 500KSPS Low Power Serial ADC, 8-Ch MUX and Breakout 24-VQFN -40 to 85

2.7V-5.5V, 16 Bit 500KSPS Low Power Serial ADC, 8-Ch MUX and Breakout 24-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit VQFN Analog-to-Digital Converter IC
700-ADS8332IBRGET
16-bit VQFN Analog-to-Digital Converter IC 700-ADS8332IBRGET
16-bit 8-Ch SAR ADC 500ksps Serial VQFN EP Product overview: ADS8332IBRGET from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8332IBRGET can be used for catalog matching and distributor lookup.

16-bit 8-Ch SAR ADC 500ksps Serial VQFN EP Product overview: ADS8332IBRGET from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8332IBRGET can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8332IBRGET - 009394-ADS8332IBRGET - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8332IBRGET
009394-ADS8332IBRGET
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8332IBRGET 009394-ADS8332IBRGET
Manufacturer: Texas Instruments Win Source Part Number: 009394-ADS8332IBRGET Packaging: Reel - TR Configuration: MUX-S/H-ADC Number of Inputs: 8 Input Type: Pseudo-Differential, Single Ended Number of Bits: 16 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Family Name: ADS8332 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-VQFN (4x4) Analog Supply Voltage: 2.7 V to 3.6 V, 5V Digital Supply Voltage: 1.65 V to 5.5 V Sampling Rate: 500k Alternative Parts (Cross-Reference): AD7856AR-REEL7; AD7856KR-REEL7; AD7856KRZ-REEL7; Introduction Date: October 01, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 009394-ADS8332IBRGET
Packaging: Reel - TR
Configuration: MUX-S/H-ADC
Number of Inputs: 8
Input Type: Pseudo-Differential, Single Ended
Number of Bits: 16
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Family Name: ADS8332
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-VQFN (4x4)
Analog Supply Voltage: 2.7 V to 3.6 V, 5V
Digital Supply Voltage: 1.65 V to 5.5 V
Sampling Rate: 500k
Alternative Parts (Cross-Reference): AD7856AR-REEL7; AD7856KR-REEL7; AD7856KRZ-REEL7;
Introduction Date: October 01, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-25651-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-25651-6-ND
Analog to Digital Converters (ADC) 296-25651-6-ND
16 Bit Analog to Digital Converter 8 Input 1 SAR 24-VQFN (4x4)

16 Bit Analog to Digital Converter 8 Input 1 SAR 24-VQFN (4x4)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-25651-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-25651-1-ND
Analog to Digital Converters (ADC) 296-25651-1-ND
16 Bit Analog to Digital Converter 8 Input 1 SAR 24-VQFN (4x4)

16 Bit Analog to Digital Converter 8 Input 1 SAR 24-VQFN (4x4)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-25651-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-25651-2-ND
Analog to Digital Converters (ADC) 296-25651-2-ND
16 Bit Analog to Digital Converter 8 Input 1 SAR 24-VQFN (4x4)

16 Bit Analog to Digital Converter 8 Input 1 SAR 24-VQFN (4x4)

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS8332IBRGET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8332IBRGET
Analog to Digital Converters (ADC) ADS8332IBRGET
16 Bit Analog to Digital Converter 8 Input 1 SAR 24-VQFN (4x4)

16 Bit Analog to Digital Converter 8 Input 1 SAR 24-VQFN (4x4)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8332IBRGET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8332IBRGET
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8332IBRGET
IC ADC 16BIT SAR 24VQFN

IC ADC 16BIT SAR 24VQFN

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS8332IBRGET - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8332IBRGET
Data Acquisition - Analog to Digital Converters (ADC) ADS8332IBRGET
IC ADC 16BIT SAR 24VQFN

IC ADC 16BIT SAR 24VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8332IBRGET 700-ADS8332IBRGET 009394-ADS8332IBRGET 296-25651-6-ND 296-25651-1-ND 296-25651-2-ND ADS8332IBRGET ADS8332IBRGET ADS8332IBRGET
Product Name ADS8332 2.7V-5.5V, 16 Bit 500KSPS Low Power Serial ADC, 8-Ch MUX and Breakout 16-bit VQFN Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8332IBRGET Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI Serial (SPI) SPI; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI
Package Type TSSOP,VQFN VQFN EP 24-VQFN (4x4) 24-VFQFN Exposed Pad 24-VFQFN Exposed Pad 24-VFQFN Exposed Pad 24-VFQFN Exposed Pad 24-VFQFN Exposed Pad
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits 16 bits 16 bits
INL 2 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 296-ADC09DJ800AAVQ1-ND - DigiKey
Specs
Interface Type Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
4 suppliers
ADC08060 8-Bit, 20 MSPS to 60 MSPS, 1.3 mW/MSPS A/D Converter with Internal Sample-and-Hold - ADC08060CIMTX/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 8 bits
View Details
8 suppliers
ADC08D1520QML-SP Low Power, 8-Bit, Dual 1.5 GSPS or Single 3.0 GSPS A/D Converter - ADC08D1520WGMPR - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type CFP
Screening Level Space
View Details
 - ADC0819BCN - Rochester Electronics
Specs
Interface Type Serial
Package Type DIP; DIP28
Packing Method Tube; Tube
View Details
3 suppliers