Texas Instruments ADS8332 2.7V-5.5V, 16 Bit 500KSPS Low Power Serial ADC, 8-Ch MUX and Breakout ADS8332IBPWR

Description
2.7V-5.5V, 16 Bit 500KSPS Low Power Serial ADC, 8-Ch MUX and Breakout 24-TSSOP -40 to 85
Request a Quote Datasheet
Description
2.7V-5.5V, 16 Bit 500KSPS Low Power Serial ADC, 8-Ch MUX and Breakout 24-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS8332 2.7V-5.5V, 16 Bit 500KSPS Low Power Serial ADC, 8-Ch MUX and Breakout - ADS8332IBPWR - Texas Instruments
Dallas, TX, United States
ADS8332 2.7V-5.5V, 16 Bit 500KSPS Low Power Serial ADC, 8-Ch MUX and Breakout
ADS8332IBPWR
ADS8332 2.7V-5.5V, 16 Bit 500KSPS Low Power Serial ADC, 8-Ch MUX and Breakout ADS8332IBPWR
2.7V-5.5V, 16 Bit 500KSPS Low Power Serial ADC, 8-Ch MUX and Breakout 24-TSSOP -40 to 85

2.7V-5.5V, 16 Bit 500KSPS Low Power Serial ADC, 8-Ch MUX and Breakout 24-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 5.5V 17.5mW TSSOP Analog-to-Digital Converter IC
700-ADS8332IBPWR
16-bit 5.5V 17.5mW TSSOP Analog-to-Digital Converter IC 700-ADS8332IBPWR
16-Bit 500kSPS SPI ADC, 8-Ch, 5.5V, 17.5mW, TSSOP Product overview: ADS8332IBPWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V, 17.5mW, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5.5V, 17.5mW, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8332IBPWR can be used for catalog matching and distributor lookup.

16-Bit 500kSPS SPI ADC, 8-Ch, 5.5V, 17.5mW, TSSOP Product overview: ADS8332IBPWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V, 17.5mW, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5.5V, 17.5mW, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8332IBPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8332IBPWR
143276-ADS8332IBPWR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8332IBPWR 143276-ADS8332IBPWR
Manufacturer: Texas Instruments Win Source Part Number: 143276-ADS8332IBPWR Packaging: Reel - TR Configuration: MUX-S/H-ADC Number of Inputs: 8 Input Type: Pseudo-Differential, Single Ended Number of Bits: 16 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TSSOP Analog Supply Voltage: 2.7 V to 3.6 V, 5V Digital Supply Voltage: 1.65 V to 5.5 V Sampling Rate: 500k Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 143276-ADS8332IBPWR
Packaging: Reel - TR
Configuration: MUX-S/H-ADC
Number of Inputs: 8
Input Type: Pseudo-Differential, Single Ended
Number of Bits: 16
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-TSSOP
Analog Supply Voltage: 2.7 V to 3.6 V, 5V
Digital Supply Voltage: 1.65 V to 5.5 V
Sampling Rate: 500k
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-42323-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-42323-2-ND
Analog to Digital Converters (ADC) 296-42323-2-ND
16 Bit Analog to Digital Converter 8 Input 1 SAR 24-TSSOP

16 Bit Analog to Digital Converter 8 Input 1 SAR 24-TSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-42323-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-42323-6-ND
Analog to Digital Converters (ADC) 296-42323-6-ND
16 Bit Analog to Digital Converter 8 Input 1 SAR 24-TSSOP

16 Bit Analog to Digital Converter 8 Input 1 SAR 24-TSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-42323-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-42323-1-ND
Analog to Digital Converters (ADC) 296-42323-1-ND
16 Bit Analog to Digital Converter 8 Input 1 SAR 24-TSSOP

16 Bit Analog to Digital Converter 8 Input 1 SAR 24-TSSOP

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS8332IBPWR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8332IBPWR
Data Acquisition - Analog to Digital Converters (ADC) ADS8332IBPWR
IC ADC 16BIT SAR 24TSSOP

IC ADC 16BIT SAR 24TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8332IBPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8332IBPWR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8332IBPWR
IC ADC 16BIT SAR 24TSSOP

IC ADC 16BIT SAR 24TSSOP

Supplier's Site
Analog to Digital Converters (ADC) - ADS8332IBPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8332IBPWR
Analog to Digital Converters (ADC) ADS8332IBPWR
16 Bit Analog to Digital Converter 8 Input 1 SAR 24-TSSOP

16 Bit Analog to Digital Converter 8 Input 1 SAR 24-TSSOP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8332IBPWR 700-ADS8332IBPWR 143276-ADS8332IBPWR 296-42323-2-ND 296-42323-6-ND 296-42323-1-ND ADS8332IBPWR ADS8332IBPWR ADS8332IBPWR
Product Name ADS8332 2.7V-5.5V, 16 Bit 500KSPS Low Power Serial ADC, 8-Ch MUX and Breakout 16-bit 5.5V 17.5mW TSSOP Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8332IBPWR Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI
Package Type TSSOP,VQFN TSSOP SOP; SSOP; TSSOP; 24-TSSOP TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" 24-TSSOP (0.173\", 4.40mm Width) SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits 16 bits 16 bits
INL 2 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0820-N 8-Bit High Speed ?P Compatible A/D Converter with Track/Hold Function - ADC0820CCWM/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
9 suppliers
Analog to Digital Converters (ADC) - ADC10158CIWM/48 - Quarktwin Technology Ltd.
Specs
Packing Method Bulk; Bulk
View Details
ADC0838-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0838CIWMX/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
ADS5424-SP  Class V, 14 Bit, 105 MSPS Analog-to-Digital Converter - 5962-0720601VXC - Texas Instruments
Specs
Interface Type Parallel
Package Type CFP
Screening Level Space
View Details