Texas Instruments Standard Linear and Logic Analog to Digital Converters (ADC) ADS8332IBPW

Description
IC ADC 16BIT SAR 24TSSOP
Datasheet
Description
IC ADC 16BIT SAR 24TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADS8332IBPW - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS8332IBPW
Analog to Digital Converters (ADC) ADS8332IBPW
IC ADC 16BIT SAR 24TSSOP

IC ADC 16BIT SAR 24TSSOP

Supplier's Site Datasheet
Adc, 16Bit, 500Ksps, 8Ch, 24Tssop; Resolution (Bits) Texas Instruments - 28AH1878 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 16Bit, 500Ksps, 8Ch, 24Tssop; Resolution (Bits) Texas Instruments
28AH1878
Adc, 16Bit, 500Ksps, 8Ch, 24Tssop; Resolution (Bits) Texas Instruments 28AH1878
ADC, 16BIT, 500KSPS, 8CH, 24TSSOP; Resolution (Bits):16bit; Sampling Rate:500kSPS; Input Channel Type:Differential; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DAC RoHS Compliant: Yes

ADC, 16BIT, 500KSPS, 8CH, 24TSSOP; Resolution (Bits):16bit; Sampling Rate:500kSPS; Input Channel Type:Differential; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DAC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number ADS8332IBPW 28AH1878
Product Name Analog to Digital Converters (ADC) Adc, 16Bit, 500Ksps, 8Ch, 24Tssop; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Current Transmitters - 726 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL513 Isolated Standard Signal Conditioner | Calibrated and Switchable | Cost-optimized - BL513 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details