Texas Instruments Evaluation Boards - Analog to Digital Converters (ADCs) - ADS8332EVM ADS8332EVM

Description
Manufacturer: Texas Instruments Win Source Part Number: 768163-ADS8332EVM Data Interface: DSP, Serial, SPI Supplied Contents: Board(s) Resolution: 16 Utilized IC / Part: ADS8332 Number of Converters: 1 Input Range: 0 ~ VREF Family Name: ADS8332 Categories: Development Boards, Kits, Programmers Sampling Rate: 500k Estimated EOL Date: Obsolete Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 768163-ADS8332EVM Data Interface: DSP, Serial, SPI Supplied Contents: Board(s) Resolution: 16 Utilized IC / Part: ADS8332 Number of Converters: 1 Input Range: 0 ~ VREF Family Name: ADS8332 Categories: Development Boards, Kits, Programmers Sampling Rate: 500k Estimated EOL Date: Obsolete Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Evaluation Boards - Analog to Digital Converters (ADCs) - ADS8332EVM
768163-ADS8332EVM
Evaluation Boards - Analog to Digital Converters (ADCs) - ADS8332EVM 768163-ADS8332EVM
Manufacturer: Texas Instruments Win Source Part Number: 768163-ADS8332EVM Data Interface: DSP, Serial, SPI Supplied Contents: Board(s) Resolution: 16 Utilized IC / Part: ADS8332 Number of Converters: 1 Input Range: 0 ~ VREF Family Name: ADS8332 Categories: Development Boards, Kits, Programmers Sampling Rate: 500k Estimated EOL Date: Obsolete Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 768163-ADS8332EVM
Data Interface: DSP, Serial, SPI
Supplied Contents: Board(s)
Resolution: 16
Utilized IC / Part: ADS8332
Number of Converters: 1
Input Range: 0 ~ VREF
Family Name: ADS8332
Categories: Development Boards, Kits, Programmers
Sampling Rate: 500k
Estimated EOL Date: Obsolete
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 768163-ADS8332EVM
Product Name Evaluation Boards - Analog to Digital Converters (ADCs) - ADS8332EVM
Interface Type Serial; SPI; DSP, Serial, SPI
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1914254 - RS Components, Ltd.
Specs
Package Type SSOP; Ssop
Features Single-Supply
Pins 20
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8946BD-AS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details