Texas Instruments ADS8331 2.7V~5.5V, 16 Bit 500KSPS Low Power Serial ADC ADS8331IBRGER

Description
2.7V~5.5V, 16 Bit 500KSPS Low Power Serial ADC 24-VQFN -40 to 85
Request a Quote
Description
2.7V~5.5V, 16 Bit 500KSPS Low Power Serial ADC 24-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS8331 is a low-power, 16-bit, 500-kSPS analog-to-digital converter with a unipolar 4-channel multiplexer and a serial interface, available in a 24-pin VQFN package measuring 4.00 mm × 4.00 mm. It operates over the industrial temperature range of -40°C to 85°C and supports an analog supply voltage of 2.7 V to 5.5 V. The device features a capacitor-based successive approximation register (SAR) architecture, programmable status and EOC/INT polarity, and daisy-chain capability for multi-converter systems.

Datasheet Summary
Powered by GS/AI

The ADS8331 is a low-power, 16-bit, 500-kSPS analog-to-digital converter with a unipolar 4-channel multiplexer and a serial interface, available in a 24-pin VQFN package measuring 4.00 mm × 4.00 mm. It operates over the industrial temperature range of -40°C to 85°C and supports an analog supply voltage of 2.7 V to 5.5 V. The device features a capacitor-based successive approximation register (SAR) architecture, programmable status and EOC/INT polarity, and daisy-chain capability for multi-converter systems.

Suppliers

Company
Product
Description
Supplier Links
ADS8331 2.7V~5.5V, 16 Bit 500KSPS Low Power Serial ADC - ADS8331IBRGER - Texas Instruments
Dallas, TX, United States
ADS8331 2.7V~5.5V, 16 Bit 500KSPS Low Power Serial ADC
ADS8331IBRGER
ADS8331 2.7V~5.5V, 16 Bit 500KSPS Low Power Serial ADC ADS8331IBRGER
2.7V~5.5V, 16 Bit 500KSPS Low Power Serial ADC 24-VQFN -40 to 85

2.7V~5.5V, 16 Bit 500KSPS Low Power Serial ADC 24-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit VQFN Analog-to-Digital Converter IC
700-ADS8331IBRGER
16-bit VQFN Analog-to-Digital Converter IC 700-ADS8331IBRGER
16-bit 4-Ch SAR ADC, 500ksps, Serial, VQFN EP Product overview: ADS8331IBRGER from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8331IBRGER can be used for catalog matching and distributor lookup.

16-bit 4-Ch SAR ADC, 500ksps, Serial, VQFN EP Product overview: ADS8331IBRGER from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8331IBRGER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-25860-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-25860-2-ND
Analog to Digital Converters (ADC) 296-25860-2-ND
16 Bit Analog to Digital Converter 4 Input 1 SAR 24-VQFN (4x4)

16 Bit Analog to Digital Converter 4 Input 1 SAR 24-VQFN (4x4)

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8331IBRGER
077819-ADS8331IBRGER
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8331IBRGER 077819-ADS8331IBRGER
Manufacturer: Texas Instruments Win Source Part Number: 077819-ADS8331IBRGER Packaging: Reel - TR Configuration: MUX-S/H-ADC Number of Inputs: 4 Input Type: Pseudo-Differential, Single Ended Number of Bits: 16 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-VQFN (4x4) Analog Supply Voltage: 2.7 V to 3.6 V, 5V Digital Supply Voltage: 1.65 V to 5.5 V Sampling Rate: 500k Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 077819-ADS8331IBRGER
Packaging: Reel - TR
Configuration: MUX-S/H-ADC
Number of Inputs: 4
Input Type: Pseudo-Differential, Single Ended
Number of Bits: 16
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-VQFN (4x4)
Analog Supply Voltage: 2.7 V to 3.6 V, 5V
Digital Supply Voltage: 1.65 V to 5.5 V
Sampling Rate: 500k
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS8331IBRGER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8331IBRGER
Analog to Digital Converters (ADC) ADS8331IBRGER
16 Bit Analog to Digital Converter 4 Input 1 SAR 24-VQFN (4x4)

16 Bit Analog to Digital Converter 4 Input 1 SAR 24-VQFN (4x4)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS8331IBRGER - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8331IBRGER
Data Acquisition - Analog to Digital Converters (ADC) ADS8331IBRGER
IC ADC 16BIT SAR 24VQFN

IC ADC 16BIT SAR 24VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8331IBRGER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8331IBRGER
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8331IBRGER
IC ADC 16BIT SAR 24VQFN

IC ADC 16BIT SAR 24VQFN

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8331IBRGER 700-ADS8331IBRGER 296-25860-2-ND 077819-ADS8331IBRGER ADS8331IBRGER ADS8331IBRGER ADS8331IBRGER
Product Name ADS8331 2.7V~5.5V, 16 Bit 500KSPS Low Power Serial ADC 16-bit VQFN Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8331IBRGER Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI Serial (SPI) SPI; SPI SPI; SPI SPI; SPI
Package Type TSSOP,VQFN VQFN EP 24-VFQFN Exposed Pad 24-VQFN (4x4) 24-VFQFN Exposed Pad 24-VFQFN Exposed Pad
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits
INL 2 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC08B3000 8-Bit, 3 GSPS, High Performance, Low Power A/D Converter with 4K Buffer - ADC08B3000CIYB/NOPB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type HLQFP
Screening Level Catalog
View Details
6 suppliers
ADC081S051 Single Channel, 200 to 500 ksps, 8-Bit A/D Converter - ADC081S051CISDX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
5 suppliers
ADC08200 8-Bit, 20 Msps to 200 Msps, Low Power A/D Converter with Internal Sample-and-Hold - ADC08200CIMT/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type TSSOP
Screening Level Catalog
View Details
9 suppliers
Analog to Digital Converters (ADC) - ADC10D1000DAISY - Quarktwin Technology Ltd.
Specs
Package Type 376-BFCPGA
Packing Method Bulk; Bulk
Resolution 10 bits
View Details
2 suppliers