The ADS8330 is a 16-bit, 1-MSPS analog-to-digital converter with a 2-to-1 multiplexer and programmable TAG bit output, designed for unipolar input applications. It operates from a 2.7-V to 5.5-V analog supply and includes a high-speed SPI/DSP-compatible serial interface supporting SCLK up to 50 MHz. The device is available in a 16-pin TSSOP package and is fully specified for operation over the industrial temperature range of -40°C to +85°C. It features an INL of ±1.75 LSB max and a DNL of ±1 LSB max, with an offset error of ±0.5 mV max at 3 V. Built-in conversion clock and multiple power-down modes enhance system efficiency.
2.7V-5.5V, 16 Bit 1MSPS Serial ADC w 2-to-1 MUX 16-TSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8330IPWG4 |
| Product Name | ADS8330 2.7V-5.5V, 16 Bit 1MSPS Serial ADC w 2-to-1 MUX |
| Interface Type | Serial; SPI |
| Package Type | QFN,TSSOP |
| Screening Level | Catalog |
| Resolution | 16 bits |
| INL | 1.75 LSB |