Texas Instruments ADS8330 2.7V-5.5V, 16 Bit 1MSPS Serial ADC w 2-to-1 MUX ADS8330IBRSAR

Description
2.7V-5.5V, 16 Bit 1MSPS Serial ADC w 2-to-1 MUX 16-QFN -40 to 85
Request a Quote Datasheet
Description
2.7V-5.5V, 16 Bit 1MSPS Serial ADC w 2-to-1 MUX 16-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS8330 2.7V-5.5V, 16 Bit 1MSPS Serial ADC w 2-to-1 MUX - ADS8330IBRSAR - Texas Instruments
Dallas, TX, United States
ADS8330 2.7V-5.5V, 16 Bit 1MSPS Serial ADC w 2-to-1 MUX
ADS8330IBRSAR
ADS8330 2.7V-5.5V, 16 Bit 1MSPS Serial ADC w 2-to-1 MUX ADS8330IBRSAR
2.7V-5.5V, 16 Bit 1MSPS Serial ADC w 2-to-1 MUX 16-QFN -40 to 85

2.7V-5.5V, 16 Bit 1MSPS Serial ADC w 2-to-1 MUX 16-QFN -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8330IBRSAR
1142021-ADS8330IBRSAR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8330IBRSAR 1142021-ADS8330IBRSAR
Manufacturer: Texas Instruments Win Source Part Number: 1142021-ADS8330IBRSA R Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 16-VQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 2 Operating Supply Voltage: 5V Input Type: Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 1.65 V ~ 5.5 V Resolution: 16 Number of Converters: 1 Family Name: ADS8330 Categories: Integrated Circuits (ICs) Sampling Rate: 1M Manufacturer Homepage: www.ti.com Manufacturer Package: 16-QFN (4x4) Alternative Parts (Cross-Reference): AD7264BSTZ; LTC2321IUFD-12#PBF; AD7262BCPZ-RL7; Introduction Date: January 01, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1142021-ADS8330IBRSAR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 16-VQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 2
Operating Supply Voltage: 5V
Input Type: Differential, Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 1.65 V ~ 5.5 V
Resolution: 16
Number of Converters: 1
Family Name: ADS8330
Categories: Integrated Circuits (ICs)
Sampling Rate: 1M
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-QFN (4x4)
Alternative Parts (Cross-Reference): AD7264BSTZ; LTC2321IUFD-12#PBF; AD7262BCPZ-RL7;
Introduction Date: January 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS8330IBRSAR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS8330IBRSAR-ND
Analog to Digital Converters (ADC) ADS8330IBRSAR-ND
16 Bit Analog to Digital Converter 2 Input 1 SAR 16-QFN (4x4)

16 Bit Analog to Digital Converter 2 Input 1 SAR 16-QFN (4x4)

Buy Now Datasheet
Singapore, Singapore
16-bit 5.5V VQFN Analog-to-Digital Converter IC
700-ADS8330IBRSAR
16-bit 5.5V VQFN Analog-to-Digital Converter IC 700-ADS8330IBRSAR
16-Bit 1MSPS Serial ADC, 2 Ch, SPI, 2.7-5.5V, VQFN Product overview: ADS8330IBRSAR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5.5V, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8330IBRSAR can be used for catalog matching and distributor lookup.

16-Bit 1MSPS Serial ADC, 2 Ch, SPI, 2.7-5.5V, VQFN Product overview: ADS8330IBRSAR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5.5V, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8330IBRSAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS8330IBRSAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8330IBRSAR
Analog to Digital Converters (ADC) ADS8330IBRSAR
16 Bit Analog to Digital Converter 2 Input 1 SAR 16-QFN (4x4)

16 Bit Analog to Digital Converter 2 Input 1 SAR 16-QFN (4x4)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8330IBRSAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8330IBRSAR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8330IBRSAR
IC ADC 16BIT SAR 16QFN

IC ADC 16BIT SAR 16QFN

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS8330IBRSAR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8330IBRSAR
Data Acquisition - Analog to Digital Converters (ADC) ADS8330IBRSAR
IC ADC 16BIT SAR 16QFN

IC ADC 16BIT SAR 16QFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8330IBRSAR 1142021-ADS8330IBRSAR ADS8330IBRSAR-ND 700-ADS8330IBRSAR ADS8330IBRSAR ADS8330IBRSAR ADS8330IBRSAR
Product Name ADS8330 2.7V-5.5V, 16 Bit 1MSPS Serial ADC w 2-to-1 MUX Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8330IBRSAR Analog to Digital Converters (ADC) 16-bit 5.5V VQFN Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI SPI SPI; SPI
Package Type QFN,TSSOP 16-VQFN Exposed Pad VQFN 16-VQFN Exposed Pad 16-VQFN Exposed Pad
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits
INL 1.75 LSB
Unlock Full Specs
to access all available technical data

Similar Products

TLV320DAC3100-Q1 Low-Power Stereo Audio DAC With Audio Processing . - 6PA3100IRHBRQ1 - Texas Instruments
Specs
Interface Type I2C
Package Type VQFN
Screening Level Automotive
View Details
4 suppliers
 - ADC1031CIN - Rochester Electronics
Specs
Interface Type Serial
Package Type DIP; PDIP; PDIP8
Packing Method Tube; Tube
View Details
4 suppliers
ADC0848 8-Bit Microprocessor Compatible A/D Converter with Multiplexer Option - ADC0848BCVX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
7 suppliers
ADC088S022 8-Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter - ADC088S022CIMT/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers