Texas Instruments ADS8330 2.7V-5.5V, 16 Bit 1MSPS Serial ADC w 2-to-1 MUX ADS8330IBPW

Description
2.7V-5.5V, 16 Bit 1MSPS Serial ADC w 2-to-1 MUX 16-TSSOP -40 to 85
Request a Quote
Description
2.7V-5.5V, 16 Bit 1MSPS Serial ADC w 2-to-1 MUX 16-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS8330IBPW is a low-power, 16-bit analog-to-digital converter (ADC) capable of sampling at 1 MSPS. It operates with an analog supply voltage range of 2.7V to 5.5V and features a 2-to-1 multiplexer for dual unipolar input. The device exhibits excellent DC performance with a typical integral nonlinearity (INL) of ±1.0 LSB and a maximum of ±1.75 LSB, along with a differential nonlinearity (DNL) of ±0.5 LSB typical. For AC performance, the ADC provides a signal-to-noise ratio (SNR) of 93 dB and a spurious-free dynamic range (SFDR) of 105 dB at a 10 kHz input frequency. The ADS8330 includes comprehensive power-down modes, including deep power-down and nap modes, which help minimize power consumption, with a typical power dissipation of 15.5 mW at 1 MHz sampling rate. The device is available in a 16-pin TSSOP package and is specified for operation over an industrial temperature range of -40°C to +85°C. It supports a serial interface compatible with SPI/DSP protocols, making it suitable for various applications, including data acquisition systems, industrial process control, and medical instruments.

Datasheet Summary
Powered by GS/AI

The ADS8330IBPW is a low-power, 16-bit analog-to-digital converter (ADC) capable of sampling at 1 MSPS. It operates with an analog supply voltage range of 2.7V to 5.5V and features a 2-to-1 multiplexer for dual unipolar input. The device exhibits excellent DC performance with a typical integral nonlinearity (INL) of ±1.0 LSB and a maximum of ±1.75 LSB, along with a differential nonlinearity (DNL) of ±0.5 LSB typical. For AC performance, the ADC provides a signal-to-noise ratio (SNR) of 93 dB and a spurious-free dynamic range (SFDR) of 105 dB at a 10 kHz input frequency. The ADS8330 includes comprehensive power-down modes, including deep power-down and nap modes, which help minimize power consumption, with a typical power dissipation of 15.5 mW at 1 MHz sampling rate. The device is available in a 16-pin TSSOP package and is specified for operation over an industrial temperature range of -40°C to +85°C. It supports a serial interface compatible with SPI/DSP protocols, making it suitable for various applications, including data acquisition systems, industrial process control, and medical instruments.

Suppliers

Company
Product
Description
Supplier Links
ADS8330 2.7V-5.5V, 16 Bit 1MSPS Serial ADC w 2-to-1 MUX - ADS8330IBPW - Texas Instruments
Dallas, TX, United States
ADS8330 2.7V-5.5V, 16 Bit 1MSPS Serial ADC w 2-to-1 MUX
ADS8330IBPW
ADS8330 2.7V-5.5V, 16 Bit 1MSPS Serial ADC w 2-to-1 MUX ADS8330IBPW
2.7V-5.5V, 16 Bit 1MSPS Serial ADC w 2-to-1 MUX 16-TSSOP -40 to 85

2.7V-5.5V, 16 Bit 1MSPS Serial ADC w 2-to-1 MUX 16-TSSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8330IBPW
009391-ADS8330IBPW
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8330IBPW 009391-ADS8330IBPW
Manufacturer: Texas Instruments Win Source Part Number: 009391-ADS8330IBPW Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 2 Input Type: Differential, Single Ended Number of Bits: 16 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Analog Supply Voltage: 5V Digital Supply Voltage: 1.65 V to 5.5 V Sampling Rate: 1M Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 009391-ADS8330IBPW
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Differential, Single Ended
Number of Bits: 16
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Analog Supply Voltage: 5V
Digital Supply Voltage: 1.65 V to 5.5 V
Sampling Rate: 1M
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-23699-5-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-23699-5-ND
Analog to Digital Converters (ADC) 296-23699-5-ND
16 Bit Analog to Digital Converter 2 Input 1 SAR 16-TSSOP

16 Bit Analog to Digital Converter 2 Input 1 SAR 16-TSSOP

Buy Now Datasheet
 - ADS8330IBPW - Rochester Electronics
Newburyport, MA, United States
ADC, Successive Approximation, 16-Bit, 1 Func, 2 Channel, Serial Access, CMOS, PDSO16

ADC, Successive Approximation, 16-Bit, 1 Func, 2 Channel, Serial Access, CMOS, PDSO16

Supplier's Site Datasheet
Singapore, Singapore
16-bit 5.5V TSSOP Analog-to-Digital Converter IC
700-ADS8330IBPW
16-bit 5.5V TSSOP Analog-to-Digital Converter IC 700-ADS8330IBPW
16-Bit 1MSPS SPI ADC, 2 Ch, 2.7-5.5V, 16-TSSOP Product overview: ADS8330IBPW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5.5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8330IBPW can be used for catalog matching and distributor lookup.

16-Bit 1MSPS SPI ADC, 2 Ch, 2.7-5.5V, 16-TSSOP Product overview: ADS8330IBPW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5.5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8330IBPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS8330IBPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8330IBPW
Analog to Digital Converters (ADC) ADS8330IBPW
16 Bit Analog to Digital Converter 2 Input 1 SAR 16-TSSOP

16 Bit Analog to Digital Converter 2 Input 1 SAR 16-TSSOP

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8330IBPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8330IBPW
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8330IBPW
IC ADC 16BIT SAR 16TSSOP

IC ADC 16BIT SAR 16TSSOP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS8330IBPW - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8330IBPW
Data Acquisition - Analog to Digital Converters (ADC) ADS8330IBPW
IC ADC 16BIT SAR 16TSSOP

IC ADC 16BIT SAR 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8330IBPW 009391-ADS8330IBPW 296-23699-5-ND ADS8330IBPW 700-ADS8330IBPW ADS8330IBPW ADS8330IBPW ADS8330IBPW
Product Name ADS8330 2.7V-5.5V, 16 Bit 1MSPS Serial ADC w 2-to-1 MUX Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8330IBPW Analog to Digital Converters (ADC) 16-bit 5.5V TSSOP Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI Serial SPI SPI; SPI
Package Type QFN,TSSOP SOP; SSOP; TSSOP; 16-TSSOP TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP16 TSSOP SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) 16-TSSOP (0.173\", 4.40mm Width)
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits
INL 1.75 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0809-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0809CCN - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
6 suppliers
ADC0820-N 8-Bit High Speed ?P Compatible A/D Converter with Track/Hold Function - ADC0820BCWMX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
ADC101S051 Single  Channel, 200 to 500 ksps, 10-Bit A/D Converter - ADC101S051CISD/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
5 suppliers
ADC0809-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0809CCV - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
6 suppliers