Texas Instruments ADS8329 2.7V~5.5V, 16 Bit 1MSPS Serial ADC ADS8329IPWR

Description
2.7V~5.5V, 16 Bit 1MSPS Serial ADC 16-TSSOP -40 to 85
Request a Quote
Description
2.7V~5.5V, 16 Bit 1MSPS Serial ADC 16-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS8329 is a 16-bit, 1-MSPS analog-to-digital converter with a unipolar input range and a serial interface, designed for low-power applications. It is available in a 16-pin TSSOP package and operates over the industrial temperature range of -40°C to +85°C. The device supports a 2.7-V to 5.5-V analog supply, consumes 15.5 mW at 1 MHz with a 3-V supply, and features an integral nonlinearity of ±1.75 LSB maximum for the I-grade variant. It includes programmable power-down modes and a high-speed SPI/DSP-compatible serial interface with SCLK up to 50 MHz.

Datasheet Summary
Powered by GS/AI

The ADS8329 is a 16-bit, 1-MSPS analog-to-digital converter with a unipolar input range and a serial interface, designed for low-power applications. It is available in a 16-pin TSSOP package and operates over the industrial temperature range of -40°C to +85°C. The device supports a 2.7-V to 5.5-V analog supply, consumes 15.5 mW at 1 MHz with a 3-V supply, and features an integral nonlinearity of ±1.75 LSB maximum for the I-grade variant. It includes programmable power-down modes and a high-speed SPI/DSP-compatible serial interface with SCLK up to 50 MHz.

Suppliers

Company
Product
Description
Supplier Links
ADS8329 2.7V~5.5V, 16 Bit 1MSPS Serial ADC - ADS8329IPWR - Texas Instruments
Dallas, TX, United States
ADS8329 2.7V~5.5V, 16 Bit 1MSPS Serial ADC
ADS8329IPWR
ADS8329 2.7V~5.5V, 16 Bit 1MSPS Serial ADC ADS8329IPWR
2.7V~5.5V, 16 Bit 1MSPS Serial ADC 16-TSSOP -40 to 85

2.7V~5.5V, 16 Bit 1MSPS Serial ADC 16-TSSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8329IPWR
910910-ADS8329IPWR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8329IPWR 910910-ADS8329IPWR
Manufacturer: Texas Instruments Win Source Part Number: 910910-ADS8329IPWR Operating Temperature Range: -40°C ~ 85°C Features: 16 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP Package: 16-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ADS8329 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ADS8329IPWRG4, ADS8329IPWRG4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 910910-ADS8329IPWR
Operating Temperature Range: -40°C ~ 85°C
Features: 16 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Package: 16-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ADS8329
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ADS8329IPWRG4, ADS8329IPWRG4-ND

Buy Now Datasheet
Singapore, Singapore
16-bit 5.5V TSSOP Analog-to-Digital Converter IC
700-ADS8329IPWR
16-bit 5.5V TSSOP Analog-to-Digital Converter IC 700-ADS8329IPWR
16-Bit 1MSPS ADC, SPI, 2.7-5.5V, 16-TSSOP Product overview: ADS8329IPWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5.5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8329IPWR can be used for catalog matching and distributor lookup.

16-Bit 1MSPS ADC, SPI, 2.7-5.5V, 16-TSSOP Product overview: ADS8329IPWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5.5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8329IPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS8329IPWR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS8329IPWR-ND
Analog to Digital Converters (ADC) ADS8329IPWR-ND
16 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP

16 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS8329IPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8329IPWR
Analog to Digital Converters (ADC) ADS8329IPWR
16 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP

16 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS8329IPWR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8329IPWR
Data Acquisition - Analog to Digital Converters (ADC) ADS8329IPWR
IC ADC 16BIT SAR 16TSSOP

IC ADC 16BIT SAR 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8329IPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8329IPWR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8329IPWR
IC ADC 16BIT SAR 16TSSOP

IC ADC 16BIT SAR 16TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8329IPWR 910910-ADS8329IPWR 700-ADS8329IPWR ADS8329IPWR-ND ADS8329IPWR ADS8329IPWR ADS8329IPWR
Product Name ADS8329 2.7V~5.5V, 16 Bit 1MSPS Serial ADC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8329IPWR 16-bit 5.5V TSSOP Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI SPI; SPI SPI; SPI
Package Type QFN,TSSOP SOP; SSOP; TSSOP; 16-TSSOP TSSOP TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) 16-TSSOP (0.173\", 4.40mm Width)
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits
INL 1.75 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC108S022 8-Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC108S022CIMTX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
8 suppliers
 - ADC08032CIN - Rochester Electronics
Specs
Interface Type Serial
Package Type DIP; PDIP; PDIP8
Packing Method Tube; Tube
View Details
4 suppliers
 - ADC0819BCN - Rochester Electronics
Specs
Interface Type Serial
Package Type DIP; DIP28
Packing Method Tube; Tube
View Details
3 suppliers
ADC088S022 8-Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter - ADC088S022CIMTX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers