Texas Instruments ADS8329 2.7V~5.5V, 16 Bit 1MSPS Serial ADC ADS8329IPWG4

Description
2.7V~5.5V, 16 Bit 1MSPS Serial ADC 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
2.7V~5.5V, 16 Bit 1MSPS Serial ADC 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS8329 2.7V~5.5V, 16 Bit 1MSPS Serial ADC - ADS8329IPWG4 - Texas Instruments
Dallas, TX, United States
ADS8329 2.7V~5.5V, 16 Bit 1MSPS Serial ADC
ADS8329IPWG4
ADS8329 2.7V~5.5V, 16 Bit 1MSPS Serial ADC ADS8329IPWG4
2.7V~5.5V, 16 Bit 1MSPS Serial ADC 16-TSSOP -40 to 85

2.7V~5.5V, 16 Bit 1MSPS Serial ADC 16-TSSOP -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS8329IPWG4-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS8329IPWG4-ND
Analog to Digital Converters (ADC) ADS8329IPWG4-ND
16 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP

16 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8329IPWG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8329IPWG4
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8329IPWG4
IC ADC 16BIT SAR 16TSSOP

IC ADC 16BIT SAR 16TSSOP

Supplier's Site
Analog to Digital Converters (ADC) - ADS8329IPWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8329IPWG4
Analog to Digital Converters (ADC) ADS8329IPWG4
16 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP

16 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS8329IPWG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8329IPWG4
Data Acquisition - Analog to Digital Converters (ADC) ADS8329IPWG4
IC ADC 16BIT SAR 16TSSOP

IC ADC 16BIT SAR 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8329IPWG4 ADS8329IPWG4-ND ADS8329IPWG4 ADS8329IPWG4 ADS8329IPWG4
Product Name ADS8329 2.7V~5.5V, 16 Bit 1MSPS Serial ADC Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI
Package Type QFN,TSSOP TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" 16-TSSOP (0.173\", 4.40mm Width) SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits
INL 1.75 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC08832 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function - ADC08832IMX/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC,VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC10321 10-Bit, 20MSPS, 98mW A/D Converter with Internal Sample and Hold - ADC10321CIVT - Texas Instruments
Specs
Package Type LQFP
Screening Level Catalog
Resolution 10 bits
View Details
7 suppliers
ADC081C021 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Pin - ADC081C021CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC0808-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0808CCN/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
4 suppliers