Texas Instruments ADS8329 2.7V~5.5V, 16 Bit 1MSPS Serial ADC ADS8329IPW

Description
2.7V~5.5V, 16 Bit 1MSPS Serial ADC 16-TSSOP -40 to 85
Request a Quote
Description
2.7V~5.5V, 16 Bit 1MSPS Serial ADC 16-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS8329 is a low-power, 16-bit, 1-MSPS analog-to-digital converter with a unipolar input, available in a 16-pin TSSOP package. It operates over the industrial temperature range of -40°C to +85°C and supports a 2.7-V to 5.5-V analog supply with a 1.65-V to 5.5-V I/O supply. The device features a high-speed SPI/DSP-compatible serial interface with SCLK up to 50 MHz, and includes comprehensive power-down modes. It achieves ±1.75 LSB maximum integral nonlinearity and ±1 LSB maximum differential nonlinearity, with a maximum offset error of ±0.5 mV at 3 V and ±1 mV at 5 V. AC performance includes 93 dB SNR and 105 dB SFDR at 10 kHz. The part integrates a conversion clock and supports software reset and daisy chaining.

Datasheet Summary
Powered by GS/AI

The ADS8329 is a low-power, 16-bit, 1-MSPS analog-to-digital converter with a unipolar input, available in a 16-pin TSSOP package. It operates over the industrial temperature range of -40°C to +85°C and supports a 2.7-V to 5.5-V analog supply with a 1.65-V to 5.5-V I/O supply. The device features a high-speed SPI/DSP-compatible serial interface with SCLK up to 50 MHz, and includes comprehensive power-down modes. It achieves ±1.75 LSB maximum integral nonlinearity and ±1 LSB maximum differential nonlinearity, with a maximum offset error of ±0.5 mV at 3 V and ±1 mV at 5 V. AC performance includes 93 dB SNR and 105 dB SFDR at 10 kHz. The part integrates a conversion clock and supports software reset and daisy chaining.

Suppliers

Company
Product
Description
Supplier Links
ADS8329 2.7V~5.5V, 16 Bit 1MSPS Serial ADC - ADS8329IPW - Texas Instruments
Dallas, TX, United States
ADS8329 2.7V~5.5V, 16 Bit 1MSPS Serial ADC
ADS8329IPW
ADS8329 2.7V~5.5V, 16 Bit 1MSPS Serial ADC ADS8329IPW
2.7V~5.5V, 16 Bit 1MSPS Serial ADC 16-TSSOP -40 to 85

2.7V~5.5V, 16 Bit 1MSPS Serial ADC 16-TSSOP -40 to 85

Buy Now Datasheet
 - ADS8329IPW - Rochester Electronics
Newburyport, MA, United States
ADC, Successive Approximation, 16-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDSO16

ADC, Successive Approximation, 16-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDSO16

Supplier's Site Datasheet
Singapore, Singapore
16-bit 2.7V 5.5V TSSOP Analog-to-Digital Converter IC
700-ADS8329IPW
16-bit 2.7V 5.5V TSSOP Analog-to-Digital Converter IC 700-ADS8329IPW
2.7V-to-5.5V 16-Bit 1MSPS Serial Analog-to-Digital Converter (ADC) 16-TSSOP -40 to 85 Product overview: ADS8329IPW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 2.7V, 5.5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 2.7V, 5.5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8329IPW can be used for catalog matching and distributor lookup.

2.7V-to-5.5V 16-Bit 1MSPS Serial Analog-to-Digital Converter (ADC) 16-TSSOP -40 to 85 Product overview: ADS8329IPW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 2.7V, 5.5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 2.7V, 5.5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8329IPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-23698-5-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-23698-5-ND
Analog to Digital Converters (ADC) 296-23698-5-ND
16 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP

16 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8329IPW
768160-ADS8329IPW
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8329IPW 768160-ADS8329IPW
Manufacturer: Texas Instruments Win Source Part Number: 768160-ADS8329IPW Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 5V Input Type: Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 1.65 V ~ 5.5 V Resolution: 16 Number of Converters: 1 Family Name: ADS8329 Categories: Integrated Circuits (ICs) Sampling Rate: 1M Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): AD7475BR; AD7475BR-REEL7; AD7475BRZ-REEL; Introduction Date: July 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 768160-ADS8329IPW
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Differential, Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 1.65 V ~ 5.5 V
Resolution: 16
Number of Converters: 1
Family Name: ADS8329
Categories: Integrated Circuits (ICs)
Sampling Rate: 1M
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): AD7475BR; AD7475BR-REEL7; AD7475BRZ-REEL;
Introduction Date: July 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS8329IPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8329IPW
Analog to Digital Converters (ADC) ADS8329IPW
16 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP

16 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8329IPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8329IPW
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8329IPW
IC ADC 16BIT SAR 16TSSOP

IC ADC 16BIT SAR 16TSSOP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS8329IPW - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8329IPW
Data Acquisition - Analog to Digital Converters (ADC) ADS8329IPW
IC ADC 16BIT SAR 16TSSOP

IC ADC 16BIT SAR 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8329IPW ADS8329IPW 700-ADS8329IPW 296-23698-5-ND 768160-ADS8329IPW ADS8329IPW ADS8329IPW ADS8329IPW
Product Name ADS8329 2.7V~5.5V, 16 Bit 1MSPS Serial ADC 16-bit 2.7V 5.5V TSSOP Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8329IPW Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI Serial SPI SPI; SPI SPI; SPI SPI; SPI
Package Type QFN,TSSOP SOP; SSOP; TSSOP16 TSSOP TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SSOP SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) 16-TSSOP (0.173\", 4.40mm Width)
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits
INL 1.75 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0808-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0808CCN - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
5 suppliers
Specs
Interface Type Parallel
Package Type TSSOP
Resolution 10 bits
View Details
2 suppliers
ADC0820-N 8-Bit High Speed ?P Compatible A/D Converter with Track/Hold Function - ADC0820CCN/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
Analog to Digital Converters (ADC) - 296-ADC09SJ800AAV-ND - DigiKey
Specs
Interface Type Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
4 suppliers