The ADS8329 is a 16-bit, 1-MSPS, unipolar input analog-to-digital converter with a serial interface, designed for low-power applications. It is available in a 4×4 mm QFN-16 package and is fully specified for operation over the industrial temperature range of -40°C to +85°C. The device supports analog supply voltages from 2.7 V to 5.5 V and features an I/O supply range of 1.65 V to 5.5 V with SPI/DSP-compatible serial clock rates up to 50 MHz. It includes multiple power-down modes, a built-in conversion clock, and offers integral nonlinearity of ±1.75 LSB max and differential nonlinearity of ±1 LSB max for the I-grade variant. The input range is 0 V to VREF, and it provides 93 dB SNR and 105 dB SFDR at 10 kHz input frequency.
2.7V~5.5V, 16 Bit 1MSPS Serial ADC 16-QFN -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8329IBRSARG4 |
| Product Name | ADS8329 2.7V~5.5V, 16 Bit 1MSPS Serial ADC |
| Interface Type | Serial; SPI |
| Package Type | QFN,TSSOP |
| Screening Level | Catalog |
| Resolution | 16 bits |
| INL | 1.75 LSB |