Texas Instruments ADS8327 2.7V~5.5V, 16 Bit 500KSPS Serial ADC ADS8327IPWR

Description
2.7V~5.5V, 16 Bit 500KSPS Serial ADC 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
2.7V~5.5V, 16 Bit 500KSPS Serial ADC 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS8327 2.7V~5.5V, 16 Bit 500KSPS Serial ADC - ADS8327IPWR - Texas Instruments
Dallas, TX, United States
ADS8327 2.7V~5.5V, 16 Bit 500KSPS Serial ADC
ADS8327IPWR
ADS8327 2.7V~5.5V, 16 Bit 500KSPS Serial ADC ADS8327IPWR
2.7V~5.5V, 16 Bit 500KSPS Serial ADC 16-TSSOP -40 to 85

2.7V~5.5V, 16 Bit 500KSPS Serial ADC 16-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 5.5V TSSOP Analog-to-Digital Converter IC
700-ADS8327IPWR
16-bit 5.5V TSSOP Analog-to-Digital Converter IC 700-ADS8327IPWR
16-Bit 500kSPS SPI ADC, 2.7-5.5V, 16-TSSOP Product overview: ADS8327IPWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5.5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8327IPWR can be used for catalog matching and distributor lookup.

16-Bit 500kSPS SPI ADC, 2.7-5.5V, 16-TSSOP Product overview: ADS8327IPWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5.5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8327IPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS8327IPWR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS8327IPWR-ND
Analog to Digital Converters (ADC) ADS8327IPWR-ND
16 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP

16 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP

Buy Now Datasheet
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8327IPWR - 198801-ADS8327IPWR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8327IPWR
198801-ADS8327IPWR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8327IPWR 198801-ADS8327IPWR
Manufacturer: Texas Instruments Win Source Part Number: 198801-ADS8327IPWR Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Number of Bits: 16 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Analog Supply Voltage: 5V Digital Supply Voltage: 1.65 V to 5.5 V Sampling Rate: 500k Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 198801-ADS8327IPWR
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Number of Bits: 16
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Analog Supply Voltage: 5V
Digital Supply Voltage: 1.65 V to 5.5 V
Sampling Rate: 500k
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS8327IPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8327IPWR
Analog to Digital Converters (ADC) ADS8327IPWR
16 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP

16 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8327IPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8327IPWR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8327IPWR
IC ADC 16BIT SAR 16TSSOP

IC ADC 16BIT SAR 16TSSOP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS8327IPWR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8327IPWR
Data Acquisition - Analog to Digital Converters (ADC) ADS8327IPWR
IC ADC 16BIT SAR 16TSSOP

IC ADC 16BIT SAR 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8327IPWR 700-ADS8327IPWR ADS8327IPWR-ND 198801-ADS8327IPWR ADS8327IPWR ADS8327IPWR ADS8327IPWR
Product Name ADS8327 2.7V~5.5V, 16 Bit 500KSPS Serial ADC 16-bit 5.5V TSSOP Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8327IPWR Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI SPI; SPI SPI; SPI SPI; SPI
Package Type QFN,TSSOP TSSOP TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 16-TSSOP SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) 16-TSSOP (0.173\", 4.40mm Width)
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits
INL 2 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC081C021 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Pin - ADC081C021CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC08D500CIYB/S7002952 - Acme Chip Technology Co., Limited
Specs
Package Type 128-LQFP Exposed Pad
Packing Method Bulk; Bulk
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
ADC0820-N 8-Bit High Speed ?P Compatible A/D Converter with Track/Hold Function - ADC0820CCWMX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
ADC0804-N 8-Bit ?P Compatible A/D Converters - ADC0804LCWM/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
9 suppliers