Texas Instruments ADS8327 2.7V~5.5V, 16 Bit 500KSPS Serial ADC ADS8327IBRSAR

Description
2.7V~5.5V, 16 Bit 500KSPS Serial ADC 16-QFN -40 to 85
Request a Quote
Description
2.7V~5.5V, 16 Bit 500KSPS Serial ADC 16-QFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS8327 is a 16-bit, 500-kSPS analog-to-digital converter with a unipolar input range of 0 V to V_REF, designed for low-power applications. It operates with a 2.7-V to 5.5-V analog supply and supports a 1.65-V to 1.5×(+VA) I/O supply. The device features a high-speed SPI/DSP-compatible serial interface with SCLK up to 50 MHz, built-in conversion clock, and multiple power-down modes. It is available in a 4×4 mm QFN-16 package, specified for operation from -40°C to +85°C. The ADS8327IBRSAR variant is a QFN-16 package configuration with a tape and reel, 3000-unit shipment quantity.

Datasheet Summary
Powered by GS/AI

The ADS8327 is a 16-bit, 500-kSPS analog-to-digital converter with a unipolar input range of 0 V to V_REF, designed for low-power applications. It operates with a 2.7-V to 5.5-V analog supply and supports a 1.65-V to 1.5×(+VA) I/O supply. The device features a high-speed SPI/DSP-compatible serial interface with SCLK up to 50 MHz, built-in conversion clock, and multiple power-down modes. It is available in a 4×4 mm QFN-16 package, specified for operation from -40°C to +85°C. The ADS8327IBRSAR variant is a QFN-16 package configuration with a tape and reel, 3000-unit shipment quantity.

Suppliers

Company
Product
Description
Supplier Links
ADS8327 2.7V~5.5V, 16 Bit 500KSPS Serial ADC - ADS8327IBRSAR - Texas Instruments
Dallas, TX, United States
ADS8327 2.7V~5.5V, 16 Bit 500KSPS Serial ADC
ADS8327IBRSAR
ADS8327 2.7V~5.5V, 16 Bit 500KSPS Serial ADC ADS8327IBRSAR
2.7V~5.5V, 16 Bit 500KSPS Serial ADC 16-QFN -40 to 85

2.7V~5.5V, 16 Bit 500KSPS Serial ADC 16-QFN -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS8327IBRSAR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS8327IBRSAR-ND
Analog to Digital Converters (ADC) ADS8327IBRSAR-ND
16 Bit Analog to Digital Converter 1 Input 1 SAR 16-QFN (4x4)

16 Bit Analog to Digital Converter 1 Input 1 SAR 16-QFN (4x4)

Buy Now Datasheet
 - ADS8327IBRSAR - Rochester Electronics
Newburyport, MA, United States
ADC, Successive Approximation, 16-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PQCC16

ADC, Successive Approximation, 16-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PQCC16

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS8327IBRSAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8327IBRSAR
Analog to Digital Converters (ADC) ADS8327IBRSAR
16 Bit Analog to Digital Converter 1 Input 1 SAR 16-QFN (4x4)

16 Bit Analog to Digital Converter 1 Input 1 SAR 16-QFN (4x4)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8327IBRSAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8327IBRSAR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8327IBRSAR
IC ADC 16BIT SAR 16QFN

IC ADC 16BIT SAR 16QFN

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS8327IBRSAR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8327IBRSAR
Data Acquisition - Analog to Digital Converters (ADC) ADS8327IBRSAR
IC ADC 16BIT SAR 16QFN

IC ADC 16BIT SAR 16QFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8327IBRSAR ADS8327IBRSAR-ND ADS8327IBRSAR ADS8327IBRSAR ADS8327IBRSAR ADS8327IBRSAR
Product Name ADS8327 2.7V~5.5V, 16 Bit 500KSPS Serial ADC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI Serial SPI; SPI
Package Type QFN,TSSOP 16-VQFN Exposed Pad VQFN16 16-VQFN Exposed Pad 16-VQFN Exposed Pad
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits
INL 2 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC081S051 Single Channel, 200 to 500 ksps, 8-Bit A/D Converter - ADC081S051CISDX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
5 suppliers
ADC108S102 8-Channel, 500 kSPS to 1 MSPS, 10-Bit A/D Converter - ADC108S102CIMT - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers
SOIC Analog-to-Digital Converter IC - 700-ADC10158CIWM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type SOIC
Resolution 10 bits
Dissipation 33 milliwatts
View Details
4 suppliers
ADC084S051 4 Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter - ADC084S051CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers