Texas Instruments ADS8326 16-Bit, Pseudo Diff Input, 250kSPS Serial Out, 2.7V to 5.5V Micro Power Sampling ADC ADS8326IDGKT

Description
16-Bit, Pseudo Diff Input, 250kSPS Serial Out, 2.7V to 5.5V Micro Power Sampling ADC 8-VSSOP -40 to 85
Request a Quote Datasheet
Description
16-Bit, Pseudo Diff Input, 250kSPS Serial Out, 2.7V to 5.5V Micro Power Sampling ADC 8-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS8326 16-Bit, Pseudo Diff Input, 250kSPS Serial Out, 2.7V to 5.5V Micro Power Sampling ADC - ADS8326IDGKT - Texas Instruments
Dallas, TX, United States
ADS8326 16-Bit, Pseudo Diff Input, 250kSPS Serial Out, 2.7V to 5.5V Micro Power Sampling ADC
ADS8326IDGKT
ADS8326 16-Bit, Pseudo Diff Input, 250kSPS Serial Out, 2.7V to 5.5V Micro Power Sampling ADC ADS8326IDGKT
16-Bit, Pseudo Diff Input, 250kSPS Serial Out, 2.7V to 5.5V Micro Power Sampling ADC 8-VSSOP -40 to 85

16-Bit, Pseudo Diff Input, 250kSPS Serial Out, 2.7V to 5.5V Micro Power Sampling ADC 8-VSSOP -40 to 85

Buy Now Datasheet
Analogue to Digital Converters - 389164 - RS Components, Ltd.
Corby, Northants, United Kingdom
Analogue to Digital Converters
389164
Analogue to Digital Converters 389164
ADC,16-Bit 1ch 250kSPS ADS8326IDGKT

ADC,16-Bit 1ch 250kSPS ADS8326IDGKT

Supplier's Site
Analogue to Digital Converters - 389164P - RS Components, Ltd.
Corby, Northants, United Kingdom
Analogue to Digital Converters
389164P
Analogue to Digital Converters 389164P
ADC,16-Bit 1ch 250kSPS ADS8326IDGKT

ADC,16-Bit 1ch 250kSPS ADS8326IDGKT

Supplier's Site
Analogue to Digital Converters - 9232388 - RS Components, Ltd.
Corby, Northants, United Kingdom
Analogue to Digital Converters
9232388
Analogue to Digital Converters 9232388
ADC,16-Bit 1ch 250kSPS ADS8326IDGKT

ADC,16-Bit 1ch 250kSPS ADS8326IDGKT

Supplier's Site
16-bit 5.5V 10mW Analog-to-Digital Converter IC - 700-ADS8326IDGKT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 5.5V 10mW Analog-to-Digital Converter IC
700-ADS8326IDGKT
16-bit 5.5V 10mW Analog-to-Digital Converter IC 700-ADS8326IDGKT
16-Bit 250kSPS SPI ADC, 2.7-5.5V, 10mW, VSSOP Product overview: ADS8326IDGKT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V, 10mW. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5.5V, 10mW, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8326IDGKT can be used for catalog matching and distributor lookup.

16-Bit 250kSPS SPI ADC, 2.7-5.5V, 10mW, VSSOP Product overview: ADS8326IDGKT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V, 10mW. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5.5V, 10mW, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8326IDGKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-21947-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-21947-1-ND
Analog to Digital Converters (ADC) 296-21947-1-ND
16 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

16 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-21947-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-21947-2-ND
Analog to Digital Converters (ADC) 296-21947-2-ND
16 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

16 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-21947-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-21947-6-ND
Analog to Digital Converters (ADC) 296-21947-6-ND
16 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

16 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8326IDGKT
137467-ADS8326IDGKT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8326IDGKT 137467-ADS8326IDGKT
Manufacturer: Texas Instruments Win Source Part Number: 137467-ADS8326IDGKT Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Pseudo-Differential, Single Ended Number of Bits: 16 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Analog Supply Voltage: 2.7 V to 3.6 V, 5V Digital Supply Voltage: 2.7 V to 3.6 V, 5V Sampling Rate: 250k Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 137467-ADS8326IDGKT
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Pseudo-Differential, Single Ended
Number of Bits: 16
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Analog Supply Voltage: 2.7 V to 3.6 V, 5V
Digital Supply Voltage: 2.7 V to 3.6 V, 5V
Sampling Rate: 250k
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS8326IDGKT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8326IDGKT
Data Acquisition - Analog to Digital Converters (ADC) ADS8326IDGKT
IC ADC 16BIT SAR 8VSSOP

IC ADC 16BIT SAR 8VSSOP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS8326IDGKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8326IDGKT
Analog to Digital Converters (ADC) ADS8326IDGKT
16 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

16 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8326IDGKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8326IDGKT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8326IDGKT
IC ADC 16BIT SAR 8VSSOP

IC ADC 16BIT SAR 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8326IDGKT 389164 389164P 700-ADS8326IDGKT 296-21947-1-ND 296-21947-2-ND 296-21947-6-ND 137467-ADS8326IDGKT ADS8326IDGKT ADS8326IDGKT ADS8326IDGKT
Product Name ADS8326 16-Bit, Pseudo Diff Input, 250kSPS Serial Out, 2.7V to 5.5V Micro Power Sampling ADC Analogue to Digital Converters Analogue to Digital Converters 16-bit 5.5V 10mW Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8326IDGKT Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI Serial; SPI; Serial (spi) SPI, Serial SPI; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI
Package Type SON,VSSOP Msop MSOP VSSOP TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SOP; SSOP; 8-VSSOP SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits 16 bits 16 bits 16 bits 16 bits
INL 1.5 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC084S021 4 Channel, 50 ksps to 200 Ksps, 8-Bit A/D Converter - ADC084S021CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
Analog to Digital Converters (ADC) - ADC0804LCWM-NS - Quarktwin Technology Ltd.
Specs
Package Type SOIC; 20-SOIC (0.295\", 7.50mm Width)
Packing Method Bulk; Bulk
Resolution 8 bits
View Details
Analog to Digital Converters (ADC) - 296-ADC09DJ800AAVTQ1TR-ND - DigiKey
Specs
Package Type 144-FBGA, FCBGA
Packing Method Tape Reel
Pins 144
View Details
4 suppliers
8-bit DIP Analog-to-Digital Converter IC - 700-ADC0848BCN - ERSAELECTRONICS PTE. LTD.
Specs
Pins 24
Operating Temperature -40 C (-40 F)
View Details
2 suppliers