Texas Instruments ADS8326 16-Bit, Pseudo Diff Input, 250kSPS Serial Out, 2.7V to 5.5V Micro Power Sampling ADC ADS8326IBDRBT

Description
16-Bit, Pseudo Diff Input, 250kSPS Serial Out, 2.7V to 5.5V Micro Power Sampling ADC 8-SON -40 to 85
Request a Quote
Description
16-Bit, Pseudo Diff Input, 250kSPS Serial Out, 2.7V to 5.5V Micro Power Sampling ADC 8-SON -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS8326IBDRBT is a 16-bit, high-speed, microPower analog-to-digital converter with a differential input, specified for a supply voltage range of 2.7V to 5.5V and a throughput rate of 250 kSPS. It operates with a power dissipation of 4.5 mW at 5 V and 250 kSPS, and 2.0 mW at 2.7 V and 100 kSPS. The device is available in an 8-pin SON-8 package measuring 3 mm × 3 mm, and is rated for an operating temperature range of -40°C to +85°C. It features ±1.5 LSB maximum integral nonlinearity error, 3 LSB peak-to-peak noise, and a synchronous serial SPI/SSI interface. The part is pin-compatible with the ADS7816, ADS7822, and ADS8325 series.

Datasheet Summary
Powered by GS/AI

The ADS8326IBDRBT is a 16-bit, high-speed, microPower analog-to-digital converter with a differential input, specified for a supply voltage range of 2.7V to 5.5V and a throughput rate of 250 kSPS. It operates with a power dissipation of 4.5 mW at 5 V and 250 kSPS, and 2.0 mW at 2.7 V and 100 kSPS. The device is available in an 8-pin SON-8 package measuring 3 mm × 3 mm, and is rated for an operating temperature range of -40°C to +85°C. It features ±1.5 LSB maximum integral nonlinearity error, 3 LSB peak-to-peak noise, and a synchronous serial SPI/SSI interface. The part is pin-compatible with the ADS7816, ADS7822, and ADS8325 series.

Suppliers

Company
Product
Description
Supplier Links
ADS8326 16-Bit, Pseudo Diff Input, 250kSPS Serial Out, 2.7V to 5.5V Micro Power Sampling ADC - ADS8326IBDRBT - Texas Instruments
Dallas, TX, United States
ADS8326 16-Bit, Pseudo Diff Input, 250kSPS Serial Out, 2.7V to 5.5V Micro Power Sampling ADC
ADS8326IBDRBT
ADS8326 16-Bit, Pseudo Diff Input, 250kSPS Serial Out, 2.7V to 5.5V Micro Power Sampling ADC ADS8326IBDRBT
16-Bit, Pseudo Diff Input, 250kSPS Serial Out, 2.7V to 5.5V Micro Power Sampling ADC 8-SON -40 to 85

16-Bit, Pseudo Diff Input, 250kSPS Serial Out, 2.7V to 5.5V Micro Power Sampling ADC 8-SON -40 to 85

Buy Now Datasheet
 - ADS8326IBDRBT - Rochester Electronics
Newburyport, MA, United States
ADC, Successive Approximation, 16-Bit, 1 Func, 1 Channel, Serial Access, CMOS

ADC, Successive Approximation, 16-Bit, 1 Func, 1 Channel, Serial Access, CMOS

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-25257-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-25257-1-ND
Analog to Digital Converters (ADC) 296-25257-1-ND
16 Bit Analog to Digital Converter 1 Input 1 SAR 8-SON (3x3)

16 Bit Analog to Digital Converter 1 Input 1 SAR 8-SON (3x3)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-25257-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-25257-2-ND
Analog to Digital Converters (ADC) 296-25257-2-ND
16 Bit Analog to Digital Converter 1 Input 1 SAR 8-SON (3x3)

16 Bit Analog to Digital Converter 1 Input 1 SAR 8-SON (3x3)

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8326IBDRBT
009379-ADS8326IBDRBT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8326IBDRBT 009379-ADS8326IBDRBT
Manufacturer: Texas Instruments Win Source Part Number: 009379-ADS8326IBDRBT Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Pseudo-Differential, Single Ended Number of Bits: 16 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SON (3x3) Analog Supply Voltage: 2.7 V to 3.6 V, 5V Digital Supply Voltage: 2.7 V to 3.6 V, 5V Sampling Rate: 250k Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 009379-ADS8326IBDRBT
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Pseudo-Differential, Single Ended
Number of Bits: 16
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SON (3x3)
Analog Supply Voltage: 2.7 V to 3.6 V, 5V
Digital Supply Voltage: 2.7 V to 3.6 V, 5V
Sampling Rate: 250k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
16-bit 5.5V Analog-to-Digital Converter IC
700-ADS8326IBDRBT
16-bit 5.5V Analog-to-Digital Converter IC 700-ADS8326IBDRBT
16-Bit 250kSPS ADC, SPI, 2.7-5.5V, 8-SON Product overview: ADS8326IBDRBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5.5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8326IBDRBT can be used for catalog matching and distributor lookup.

16-Bit 250kSPS ADC, SPI, 2.7-5.5V, 8-SON Product overview: ADS8326IBDRBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5.5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8326IBDRBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS8326IBDRBT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8326IBDRBT
Data Acquisition - Analog to Digital Converters (ADC) ADS8326IBDRBT
IC ADC 16BIT SAR 8SON

IC ADC 16BIT SAR 8SON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8326IBDRBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8326IBDRBT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8326IBDRBT
IC ADC 16BIT SAR 8SON

IC ADC 16BIT SAR 8SON

Supplier's Site
Analog to Digital Converters (ADC) - ADS8326IBDRBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8326IBDRBT
Analog to Digital Converters (ADC) ADS8326IBDRBT
16 Bit Analog to Digital Converter 1 Input 1 SAR 8-SON (3x3)

16 Bit Analog to Digital Converter 1 Input 1 SAR 8-SON (3x3)

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8326IBDRBT ADS8326IBDRBT 296-25257-1-ND 296-25257-2-ND 009379-ADS8326IBDRBT 700-ADS8326IBDRBT ADS8326IBDRBT ADS8326IBDRBT ADS8326IBDRBT
Product Name ADS8326 16-Bit, Pseudo Diff Input, 250kSPS Serial Out, 2.7V to 5.5V Micro Power Sampling ADC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8326IBDRBT 16-bit 5.5V Analog-to-Digital Converter IC Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; SPI Serial SPI; SPI SPI; SPI SPI; SPI SPI, Serial SPI; SPI
Package Type SON,VSSOP VSON8 8-VDFN Exposed Pad 8-VDFN Exposed Pad 8-SON (3x3) SON 8-VDFN Exposed Pad 8-VDFN Exposed Pad
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits 16 bits
INL 1.5 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC10040-Q1 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter - ADC10040QCIMTX/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Automotive
Resolution 10 bits
View Details
7 suppliers
ADC10D1500 Low Power, 10-Bit, Dual 1.5 GSPS or Single 3.0 GSPS ADC - ADC10D1500CIUT/NOPB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type BGA
Screening Level Catalog
View Details
7 suppliers
ADC10D1000QML-SP Low Power, 10-Bit, Dual 1.0 GSPS or Single 2.0 GSPS A/D Converter - ADC10D1000CCMLS - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type CPGA
Screening Level Space
View Details
ADC082S051 2 Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter - ADC082S051CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers