Pseudo Bipolar, 16-Bit, 500kSPS CMOS Analog-to-Digital Converter 32-TQFP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 009375-ADS8323YB/250
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 16
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-TQFP (5x5)
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 500k
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
ADC, Successive Approximation, 16-Bit, 1 Func, 1 Channel, Parallel, Word Access, PQFP32
16 Bit Analog to Digital Converter 1 Input 1 SAR 32-TQFP (5x5)
16 Bit Analog to Digital Converter 1 Input 1 SAR 32-TQFP (5x5)
16-Bit 500kSPS Bipolar CMOS ADC, Parallel Interface, TQFP Product overview: ADS8323YB/250 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8323YB/250 can be used for catalog matching and distributor lookup.
16 Bit Analog to Digital Converter 1 Input 1 SAR 32-TQFP (5x5)
IC ADC 16BIT SAR 32TQFP
IC ADC 16BIT SAR 32TQFP
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8323YB/250 | 009375-ADS8323YB/250 | ADS8323YB/250 | ADS8323YB/250CT-ND | ADS8323YB/250TR-ND | 700-ADS8323YB/250 | ADS8323YB/250 | ADS8323YB/250 | ADS8323YB/250 |
| Product Name | ADS8323 Pseudo Bipolar, 16-Bit, 500kSPS CMOS Analog-to-Digital Converter | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8323YB/250 | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | 16-bit Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | ||
| Package Type | TQFP | QFP; TQFP; 32-TQFP (5x5) | QFP; TQFP; TQFP32 | TQFP; 32-TQFP | TQFP; 32-TQFP | TQFP | QFP; TQFP; 32-TQFP | 32-TQFP | |
| Screening Level | Catalog | ||||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | ||||
| INL | 6 LSB |