Texas Instruments ADS8322 Unipolar, 16-Bit, 500kSPS CMOS Analog-to-Digital Converter ADS8322Y/2KG4

Description
Unipolar, 16-Bit, 500kSPS CMOS Analog-to-Digital Converter 32-TQFP -40 to 85
Request a Quote
Description
Unipolar, 16-Bit, 500kSPS CMOS Analog-to-Digital Converter 32-TQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS8322 is a 16-bit, 500kHz analog-to-digital converter with an internal 2.5V reference, designed for high-speed data acquisition and medical equipment. It features a TQFP-32 package, operates over the industrial temperature range of -40°C to +85°C, and consumes 85mW at full throughput. The device supports a unipolar input range up to 5V with 16-bit resolution, 500kHz sampling rate, and includes a 3-state parallel interface.

Datasheet Summary
Powered by GS/AI

The ADS8322 is a 16-bit, 500kHz analog-to-digital converter with an internal 2.5V reference, designed for high-speed data acquisition and medical equipment. It features a TQFP-32 package, operates over the industrial temperature range of -40°C to +85°C, and consumes 85mW at full throughput. The device supports a unipolar input range up to 5V with 16-bit resolution, 500kHz sampling rate, and includes a 3-state parallel interface.

Suppliers

Company
Product
Description
Supplier Links
ADS8322 Unipolar, 16-Bit, 500kSPS CMOS Analog-to-Digital Converter - ADS8322Y/2KG4 - Texas Instruments
Dallas, TX, United States
ADS8322 Unipolar, 16-Bit, 500kSPS CMOS Analog-to-Digital Converter
ADS8322Y/2KG4
ADS8322 Unipolar, 16-Bit, 500kSPS CMOS Analog-to-Digital Converter ADS8322Y/2KG4
Unipolar, 16-Bit, 500kSPS CMOS Analog-to-Digital Converter 32-TQFP -40 to 85

Unipolar, 16-Bit, 500kSPS CMOS Analog-to-Digital Converter 32-TQFP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8322Y/2KG4
198796-ADS8322Y/2KG4
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8322Y/2KG4 198796-ADS8322Y/2KG4
Manufacturer: Texas Instruments Win Source Part Number: 198796-ADS8322Y/2KG4 Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Pseudo-Differential, Single Ended Number of Bits: 16 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-TQFP (5x5) Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 500k Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 198796-ADS8322Y/2KG4
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Pseudo-Differential, Single Ended
Number of Bits: 16
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-TQFP (5x5)
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 500k
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16-bit Analog-to-Digital Converter IC - 700-ADS8322Y/2KG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit Analog-to-Digital Converter IC
700-ADS8322Y/2KG4
16-bit Analog-to-Digital Converter IC 700-ADS8322Y/2KG4
16-Bit 500kS/s Diff ADC, TQFP, Parallel Interface Product overview: ADS8322Y/2KG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8322Y/2KG4 can be used for catalog matching and distributor lookup.

16-Bit 500kS/s Diff ADC, TQFP, Parallel Interface Product overview: ADS8322Y/2KG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8322Y/2KG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8322Y/2KG4 198796-ADS8322Y/2KG4 700-ADS8322Y/2KG4
Product Name ADS8322 Unipolar, 16-Bit, 500kSPS CMOS Analog-to-Digital Converter Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8322Y/2KG4 16-bit Analog-to-Digital Converter IC
Interface Type Parallel Parallel; Parallel Parallel
Package Type TQFP QFP; TQFP; 32-TQFP (5x5) TQFP
Screening Level Catalog
Resolution 16 bits 16 bits
INL 6 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC081S051 Single Channel, 200 to 500 ksps, 8-Bit A/D Converter - ADC081S051CIMFX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
Analog to Digital Converters (ADC) - 296-ADC09QJ800AAV-ND - DigiKey
Specs
Interface Type Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
4 suppliers
ADC101S101 Single Channel, 0.5 to 1 Msps, 10-Bit  A/D Converter - ADC101S101CISD/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
6 suppliers
ADC102S051 2 Channel, 200 ksps to 500 ksps, 10-Bit A/D Converter - ADC102S051CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers