The ADS8321EB is a 16-bit, high-speed, micro-power sampling analog-to-digital converter designed for battery-operated and remote data acquisition systems. It operates from a 4.75V to 5.25V supply, consumes 1mW at 10kHz, and includes a power-down mode drawing 3µA maximum. The device features a differential input, an SPI/SSI-compatible serial interface, and a reference voltage range of 0.5V to VCC/2. It is available in an MSOP-8 package with a specified temperature range of -40°C to +85°C and meets integral linearity error specifications of ±0.012% of FSR. The part is pin-compatible with the ADS7816 and ADS7822.
16-Bit, High Speed, MicroPower Sampling Analog-to-Digital Converter 8-VSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1015733-ADS8321EB/2K
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential, Pseudo-Differential,
Number of Bits: 16
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 100k
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
16 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP
16 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP
16 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP
16-Bit 100kS/s SPI ADC, 87dB SNR, VSSOP Product overview: ADS8321EB/2K5 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8321EB/2K5 can be used for catalog matching and distributor lookup.
16 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP
IC ADC 16BIT SAR 8VSSOP
IC ADC 16BIT SAR 8VSSOP
| Texas Instruments | Win Source Electronics | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8321EB/2K5 | 1015733-ADS8321EB/2K5 | 296-41196-6-ND | 296-41196-2-ND | 296-41196-1-ND | 700-ADS8321EB/2K5 | ADS8321EB/2K5 | ADS8321EB/2K5 | ADS8321EB/2K5 |
| Product Name | ADS8321 16-Bit, High Speed, MicroPower Sampling Analog-to-Digital Converter | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8321EB/2K5 | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | 16-bit Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI, Serial | SPI; SPI | ||
| Package Type | VSSOP | SOP; SSOP; 8-VSSOP | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | VSSOP | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Screening Level | Catalog | ||||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | |||
| INL | 0.8000 LSB |