Texas Instruments ADS8321 16-Bit, High Speed, MicroPower Sampling Analog-to-Digital Converter ADS8321E/2K5G4

Description
16-Bit, High Speed, MicroPower Sampling Analog-to-Digital Converter 8-VSSOP -40 to 85
Request a Quote
Description
16-Bit, High Speed, MicroPower Sampling Analog-to-Digital Converter 8-VSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS8321E/2K5G4 is a 16-bit, high-speed, micro-power sampling analog-to-digital converter (ADC) from Texas Instruments. It operates within a supply voltage range of 4.75V to 5.25V and features a maximum sampling rate of 100kHz while consuming only 4.5mW of power at this rate. At lower sampling rates, the power consumption can drop to as low as 1mW at 10kHz, with a power-down mode that limits current draw to a maximum of 3µA. This ADC supports a bipolar input range and includes a synchronous serial interface (SPI/SSI compatible), making it suitable for various applications such as battery-operated systems, remote data acquisition, and industrial controls. The device is packaged in an MSOP-8 format and is pin-compatible with other Texas Instruments ADCs like the ADS7816 and ADS7822. The reference voltage can be set between 500mV and VCC/2, providing flexibility for different applications. The ADS8321 is designed for low power consumption and compact size, making it ideal for portable and battery-powered devices.

Datasheet Summary
Powered by GS/AI

The ADS8321E/2K5G4 is a 16-bit, high-speed, micro-power sampling analog-to-digital converter (ADC) from Texas Instruments. It operates within a supply voltage range of 4.75V to 5.25V and features a maximum sampling rate of 100kHz while consuming only 4.5mW of power at this rate. At lower sampling rates, the power consumption can drop to as low as 1mW at 10kHz, with a power-down mode that limits current draw to a maximum of 3µA. This ADC supports a bipolar input range and includes a synchronous serial interface (SPI/SSI compatible), making it suitable for various applications such as battery-operated systems, remote data acquisition, and industrial controls. The device is packaged in an MSOP-8 format and is pin-compatible with other Texas Instruments ADCs like the ADS7816 and ADS7822. The reference voltage can be set between 500mV and VCC/2, providing flexibility for different applications. The ADS8321 is designed for low power consumption and compact size, making it ideal for portable and battery-powered devices.

Suppliers

Company
Product
Description
Supplier Links
ADS8321 16-Bit, High Speed, MicroPower Sampling Analog-to-Digital Converter - ADS8321E/2K5G4 - Texas Instruments
Dallas, TX, United States
ADS8321 16-Bit, High Speed, MicroPower Sampling Analog-to-Digital Converter
ADS8321E/2K5G4
ADS8321 16-Bit, High Speed, MicroPower Sampling Analog-to-Digital Converter ADS8321E/2K5G4
16-Bit, High Speed, MicroPower Sampling Analog-to-Digital Converter 8-VSSOP -40 to 85

16-Bit, High Speed, MicroPower Sampling Analog-to-Digital Converter 8-VSSOP -40 to 85

Buy Now Datasheet
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8321E/2K5G4 - 1142003-ADS8321E/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8321E/2K5G4
1142003-ADS8321E/2K5G4
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8321E/2K5G4 1142003-ADS8321E/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 1142003-ADS8321E/2K5 G4 Packaging: Tape and Reel Mounting Style: SMD Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Pseudo-Differential, Single Ended Architecture: SAR Sampling Rate (Per Second): 100k Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Resolution: 16 Categories: Integrated Circuits Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Family Part Number: ADS8321 Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Supply Voltage , Analog: 5V Supply Voltage , Digital: 5V

Manufacturer: Texas Instruments
Win Source Part Number: 1142003-ADS8321E/2K5G4
Packaging: Tape and Reel
Mounting Style: SMD
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential, Pseudo-Differential, Single Ended
Architecture: SAR
Sampling Rate (Per Second): 100k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Resolution: 16
Categories: Integrated Circuits
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Family Part Number: ADS8321
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Supply Voltage , Analog: 5V
Supply Voltage , Digital: 5V

Buy Now
Analog to Digital Converters (ADC) - ADS8321E/2K5G4-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS8321E/2K5G4-ND
Analog to Digital Converters (ADC) ADS8321E/2K5G4-ND
16 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

16 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

Buy Now Datasheet
16-bit MSOP Analog-to-Digital Converter IC - 700-ADS8321E/2K5G4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit MSOP Analog-to-Digital Converter IC
700-ADS8321E/2K5G4
16-bit MSOP Analog-to-Digital Converter IC 700-ADS8321E/2K5G4
16-Bit 100kS/s SPI ADC, 85dB SNR, MSOP, -40 to 85C Product overview: ADS8321E/2K5G4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, MSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, MSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8321E/2K5G4 can be used for catalog matching and distributor lookup.

16-Bit 100kS/s SPI ADC, 85dB SNR, MSOP, -40 to 85C Product overview: ADS8321E/2K5G4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, MSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, MSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8321E/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS8321E/2K5G4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8321E/2K5G4
Data Acquisition - Analog to Digital Converters (ADC) ADS8321E/2K5G4
IC ADC 16BIT SAR 8VSSOP

IC ADC 16BIT SAR 8VSSOP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS8321E/2K5G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8321E/2K5G4
Analog to Digital Converters (ADC) ADS8321E/2K5G4
16 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

16 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8321E/2K5G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8321E/2K5G4
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8321E/2K5G4
IC ADC 16BIT SAR 8VSSOP

IC ADC 16BIT SAR 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8321E/2K5G4 1142003-ADS8321E/2K5G4 ADS8321E/2K5G4-ND 700-ADS8321E/2K5G4 ADS8321E/2K5G4 ADS8321E/2K5G4 ADS8321E/2K5G4
Product Name ADS8321 16-Bit, High Speed, MicroPower Sampling Analog-to-Digital Converter Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8321E/2K5G4 Analog to Digital Converters (ADC) 16-bit MSOP Analog-to-Digital Converter IC Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI SPI, Serial SPI; SPI
Package Type VSSOP SSOP TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" MSOP SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits
INL 0.8000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC08351 8-bit, 42 MSPS, 40 mW A/D Converter - ADC08351CILQX/NOPB - Texas Instruments
Specs
Package Type TSSOP,WQFN
Screening Level Catalog
Resolution 8 bits
View Details
7 suppliers
 - ADC0820CIWMX - Rochester Electronics
Specs
Interface Type Parallel
Package Type SOP; SOP20
Packing Method Tape Reel; Tape & Reel
View Details
3 suppliers
ADC10065 10-Bit 65 MSPS 3V A/D Converter - ADC10065CIMT/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 10 bits
View Details
7 suppliers
ADC08100 8-Bit, 20 Msps to 100 Msps, 1.3 mW/Msps A/D Converter - ADC08100CIMTC/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type TSSOP
Screening Level Catalog
View Details
8 suppliers