Texas Instruments ADS8320 16-Bit, High-Speed, 2.7V to 5V Micro Power Sampling Analog-to-Digital Converter ADS8320EB/250

Description
16-Bit, High-Speed, 2.7V to 5V Micro Power Sampling Analog-to-Digital Converter 8-VSSOP -40 to 85
Request a Quote Datasheet
Description
16-Bit, High-Speed, 2.7V to 5V Micro Power Sampling Analog-to-Digital Converter 8-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS8320 16-Bit, High-Speed, 2.7V to 5V Micro Power Sampling Analog-to-Digital Converter - ADS8320EB/250 - Texas Instruments
Dallas, TX, United States
ADS8320 16-Bit, High-Speed, 2.7V to 5V Micro Power Sampling Analog-to-Digital Converter
ADS8320EB/250
ADS8320 16-Bit, High-Speed, 2.7V to 5V Micro Power Sampling Analog-to-Digital Converter ADS8320EB/250
16-Bit, High-Speed, 2.7V to 5V Micro Power Sampling Analog-to-Digital Converter 8-VSSOP -40 to 85

16-Bit, High-Speed, 2.7V to 5V Micro Power Sampling Analog-to-Digital Converter 8-VSSOP -40 to 85

Buy Now Datasheet
Analogue to Digital Converters - 6604204 - RS Components, Ltd.
Corby, Northants, United Kingdom
Analogue to Digital Converters
6604204
Analogue to Digital Converters 6604204
ADC Single SAR 100KSPS 16-Bit Serial

ADC Single SAR 100KSPS 16-Bit Serial

Supplier's Site
Analogue to Digital Converters - 6604204P - RS Components, Ltd.
Corby, Northants, United Kingdom
Analogue to Digital Converters
6604204P
Analogue to Digital Converters 6604204P
ADC Single SAR 100KSPS 16-Bit Serial

ADC Single SAR 100KSPS 16-Bit Serial

Supplier's Site
Analogue to Digital Converters - 1025652 - RS Components, Ltd.
Corby, Northants, United Kingdom
Analogue to Digital Converters
1025652
Analogue to Digital Converters 1025652
ADC Single SAR 100KSPS 16-Bit Serial

ADC Single SAR 100KSPS 16-Bit Serial

Supplier's Site
Analog to Digital Converters (ADC) - ADS8320EBDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS8320EBDKR-ND
Analog to Digital Converters (ADC) ADS8320EBDKR-ND
16 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

16 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS8320EBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS8320EBTR-ND
Analog to Digital Converters (ADC) ADS8320EBTR-ND
16 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

16 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS8320EBCT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS8320EBCT-ND
Analog to Digital Converters (ADC) ADS8320EBCT-ND
16 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

16 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

Buy Now Datasheet
Singapore, Singapore
16-bit 5V Analog-to-Digital Converter IC
700-ADS8320EB/250
16-bit 5V Analog-to-Digital Converter IC 700-ADS8320EB/250
16-Bit 100KS/s SPI ADC, Differential, 2.7-5V, VSSOP Product overview: ADS8320EB/250 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8320EB/250 can be used for catalog matching and distributor lookup.

16-Bit 100KS/s SPI ADC, Differential, 2.7-5V, VSSOP Product overview: ADS8320EB/250 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8320EB/250 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8320EB/250 - 009372-ADS8320EB/250 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8320EB/250
009372-ADS8320EB/250
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8320EB/250 009372-ADS8320EB/250
Manufacturer: Texas Instruments Win Source Part Number: 009372-ADS8320EB/250 Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Pseudo-Differential, Single Ended Number of Bits: 16 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 100k Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Consumer Electronics, Industrial, Automotive

Manufacturer: Texas Instruments
Win Source Part Number: 009372-ADS8320EB/250
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Pseudo-Differential, Single Ended
Number of Bits: 16
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 100k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Consumer Electronics, Industrial, Automotive

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS8320EB/250 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8320EB/250
Data Acquisition - Analog to Digital Converters (ADC) ADS8320EB/250
IC ADC 16BIT SAR 8VSSOP

IC ADC 16BIT SAR 8VSSOP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS8320EB/250 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8320EB/250
Analog to Digital Converters (ADC) ADS8320EB/250
16 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

16 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8320EB/250 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8320EB/250
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8320EB/250
IC ADC 16BIT SAR 8VSSOP

IC ADC 16BIT SAR 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8320EB/250 6604204 6604204P ADS8320EBDKR-ND ADS8320EBTR-ND ADS8320EBCT-ND 700-ADS8320EB/250 009372-ADS8320EB/250 ADS8320EB/250 ADS8320EB/250 ADS8320EB/250
Product Name ADS8320 16-Bit, High-Speed, 2.7V to 5V Micro Power Sampling Analog-to-Digital Converter Analogue to Digital Converters Analogue to Digital Converters Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) 16-bit 5V Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8320EB/250 Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI Serial; SPI; Serial (spi) SPI; SPI SPI; SPI SPI; SPI SPI, Serial SPI; SPI SPI; SPI
Package Type VSSOP Msop MSOP TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" VSSOP SOP; SSOP; 8-VSSOP SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits 16 bits 16 bits 16 bits 16 bits
INL 0.8000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADS5463-SP 12-Bit 500-MSPS Analog-to-Digital Converter - 5962-0720801VXC - Texas Instruments
Specs
Interface Type Parallel
Package Type CFP
Screening Level Space
View Details
ADC0804-N 8-Bit ?P Compatible A/D Converters - ADC0804LCWMX - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers
ADC0809-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0809CCN/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
5 suppliers
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC084S021CIMM/J7001218 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Packing Method Bulk; Bulk
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers