Texas Instruments Standard Linear and Logic Analog to Digital Converters (ADC) ADS8320E/250

Description
IC ADC 16BIT SAR 8VSSOP
Datasheet
Description
IC ADC 16BIT SAR 8VSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADS8320E/250 - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS8320E/250
Analog to Digital Converters (ADC) ADS8320E/250
IC ADC 16BIT SAR 8VSSOP

IC ADC 16BIT SAR 8VSSOP

Supplier's Site Datasheet
Adc, 16Bit, 100Ksps, -40 To 85Deg C; Resolution (Bits) Texas Instruments - 17AH8522 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 16Bit, 100Ksps, -40 To 85Deg C; Resolution (Bits) Texas Instruments
17AH8522
Adc, 16Bit, 100Ksps, -40 To 85Deg C; Resolution (Bits) Texas Instruments 17AH8522
ADC, 16BIT, 100KSPS, -40 TO 85DEG C; Resolution (Bits):16bit; Sampling Rate:100kSPS; Input Channel Type:Differential; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; ADC / DAC RoHS Compliant: Yes

ADC, 16BIT, 100KSPS, -40 TO 85DEG C; Resolution (Bits):16bit; Sampling Rate:100kSPS; Input Channel Type:Differential; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; ADC / DAC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number ADS8320E/250 17AH8522
Product Name Analog to Digital Converters (ADC) Adc, 16Bit, 100Ksps, -40 To 85Deg C; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Universal, AC Carrier Strain Gage Signal Conditioners - 701 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
A21000 Isolated Standard Signal Conditioner | Calibrated and Switchable | 6 mm Enclosure | Broad-range Power Supply - A21000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details