8-Bit, 80 MSPS ADC SE/Diff Inputs, Int/Ext References and Programmble Input Range 20-SSOP
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS831EG4 |
| Product Name | ADS831 8-Bit, 80 MSPS ADC SE/Diff Inputs, Int/Ext References and Programmble Input Range |
| Interface Type | Parallel |
| Package Type | SSOP |
| Screening Level | Catalog |
| Resolution | 8 bits |
| DNL | 1 LSB |