Texas Instruments ADS831 8-Bit, 80 MSPS ADC SE/Diff Inputs, Int/Ext References and Programmble Input Range ADS831E

Description
8-Bit, 80 MSPS ADC SE/Diff Inputs, Int/Ext References and Programmble Input Range 20-SSOP
Request a Quote Datasheet
Description
8-Bit, 80 MSPS ADC SE/Diff Inputs, Int/Ext References and Programmble Input Range 20-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS831 8-Bit, 80 MSPS ADC SE/Diff Inputs, Int/Ext References and Programmble Input Range - ADS831E - Texas Instruments
Dallas, TX, United States
ADS831 8-Bit, 80 MSPS ADC SE/Diff Inputs, Int/Ext References and Programmble Input Range
ADS831E
ADS831 8-Bit, 80 MSPS ADC SE/Diff Inputs, Int/Ext References and Programmble Input Range ADS831E
8-Bit, 80 MSPS ADC SE/Diff Inputs, Int/Ext References and Programmble Input Range 20-SSOP

8-Bit, 80 MSPS ADC SE/Diff Inputs, Int/Ext References and Programmble Input Range 20-SSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS831E-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS831E-ND
Analog to Digital Converters (ADC) ADS831E-ND
8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SSOP

8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SSOP

Buy Now Datasheet
Singapore, Singapore
8-bit 5V SSOP Analog-to-Digital Converter IC
700-ADS831E
8-bit 5V SSOP Analog-to-Digital Converter IC 700-ADS831E
8-Bit 80MSPS Parallel ADC, 1-Ch, SSOP, 5V Product overview: ADS831E from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 5V, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS831E can be used for catalog matching and distributor lookup.

8-Bit 80MSPS Parallel ADC, 1-Ch, SSOP, 5V Product overview: ADS831E from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 5V, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS831E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - ADS831E - Rochester Electronics
Newburyport, MA, United States
ADS831 8-Bit, 80-MSPS Analog-to-Digital Converter (ADC)

ADS831 8-Bit, 80-MSPS Analog-to-Digital Converter (ADC)

Supplier's Site Datasheet
 - ADS831E - Rochester Electronics
Newburyport, MA, United States
ADS831 8-Bit, 80-MSPS Analog-to-Digital Converter (ADC)

ADS831 8-Bit, 80-MSPS Analog-to-Digital Converter (ADC)

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS831E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS831E
Analog to Digital Converters (ADC) ADS831E
8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SSOP

8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SSOP

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS831E - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS831E
Data Acquisition - Analog to Digital Converters (ADC) ADS831E
IC ADC 8BIT PIPELINED 20SSOP

IC ADC 8BIT PIPELINED 20SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS831E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS831E
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS831E
IC ADC 8BIT PIPELINED 20SSOP

IC ADC 8BIT PIPELINED 20SSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS831E ADS831E-ND 700-ADS831E ADS831E ADS831E ADS831E ADS831E
Product Name ADS831 8-Bit, 80 MSPS ADC SE/Diff Inputs, Int/Ext References and Programmble Input Range Analog to Digital Converters (ADC) 8-bit 5V SSOP Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel Parallel; Parallel Parallel Parallel; Parallel
Package Type SSOP SSOP; "20-SSOP (0.154"", 3.90mm Width)" SSOP SOP; SSOP; SSOP20 SOP; SSOP; 20-SSOP (0.154\", 3.90mm Width) 20-SSOP (0.154\", 3.90mm Width)
Screening Level Catalog
Resolution 8 bits 8 bits 8 bits 8 bits
DNL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0808-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0808CCVX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
7 suppliers
ADC0838-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0838CCWM - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
Analog to Digital Converters (ADC) - 296-ADC09DJ800AAV-ND - DigiKey
Specs
Interface Type Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
4 suppliers
ADC10040-Q1 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter - ADC10040QCIMT/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Automotive
Resolution 10 bits
View Details
4 suppliers